Pomona Electronics Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195 in.; Glass Filled Nylon 5187-C-24

Description
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Voltage: 300 VRMS Operating Temperature: +50°C (+122°F) Max. Features BNC Cable Breakouts to Minigrabber® Test Clips for Test Versatility BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Grabber Hook Attaches to Terminal Sizes up to 0.060" (1.5 mm) Schematic: Black Grabber to BNC Shell, Red Grabber to BNC Center Contact
Description
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Voltage: 300 VRMS Operating Temperature: +50°C (+122°F) Max. Features BNC Cable Breakouts to Minigrabber® Test Clips for Test Versatility BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Grabber Hook Attaches to Terminal Sizes up to 0.060" (1.5 mm) Schematic: Black Grabber to BNC Shell, Red Grabber to BNC Center Contact

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195 in.; Glass Filled Nylon - 70198263 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195 in.; Glass Filled Nylon
70198263
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195 in.; Glass Filled Nylon 70198263
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Voltage: 300 VRMS Operating Temperature: +50°C (+122°F) Max. Features BNC Cable Breakouts to Minigrabber® Test Clips for Test Versatility BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Grabber Hook Attaches to Terminal Sizes up to 0.060" (1.5 mm) Schematic: Black Grabber to BNC Shell, Red Grabber to BNC Center Contact

Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36)
Ratings
Operating Voltage: 300 VRMS
Operating Temperature: +50°C (+122°F) Max.
Features

  • BNC Cable Breakouts to Minigrabber® Test Clips for Test Versatility
  • BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength
  • Grabber Hook Attaches to Terminal Sizes up to 0.060" (1.5 mm)
  • Schematic: Black Grabber to BNC Shell, Red Grabber to BNC Center Contact
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198263
Product Name Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195 in.; Glass Filled Nylon
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details