Amprobe Test Tools RF Generator 5155A

Description
The 5155A is a 1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 1 GHz Resolution of 0.1 Hz Output level is +3.1 to +13 dBm into 50-ohms The WaveTek 5155A features very low close-in phase noise. This unit has a TCXO reference oscillator, a GPIB interface and a 1 MHz external reference input. Digital readout of frequency and amplitude on front panel.
Description
The 5155A is a 1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 1 GHz Resolution of 0.1 Hz Output level is +3.1 to +13 dBm into 50-ohms The WaveTek 5155A features very low close-in phase noise. This unit has a TCXO reference oscillator, a GPIB interface and a 1 MHz external reference input. Digital readout of frequency and amplitude on front panel.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 5155A
The 5155A is a 1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 1 GHz Resolution of 0.1 Hz Output level is +3.1 to +13 dBm into 50-ohms The WaveTek 5155A features very low close-in phase noise. This unit has a TCXO reference oscillator, a GPIB interface and a 1 MHz external reference input. Digital readout of frequency and amplitude on front panel.

The 5155A is a 1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 100 kHz to 1 GHz
  • Resolution of 0.1 Hz
  • Output level is +3.1 to +13 dBm into 50-ohms

The WaveTek 5155A features very low close-in phase noise. This unit has a TCXO reference oscillator, a GPIB interface and a 1 MHz external reference input. Digital readout of frequency and amplitude on front panel.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 5155A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Waveform Generator - SDG5082 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
Arbitrary Waveform Generators - 8092713 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details