Pomona Electronics Strain Relief Boot, Pvc; Accessory Type Pomona 5155-0

Description
STRAIN RELIEF BOOT, PVC; Accessory Type:Stress Relief Boot; For Use With:RG58 and RG141 Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BOOT, PVC; Accessory Type:Stress Relief Boot; For Use With:RG58 and RG141 Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Boot, Pvc; Accessory Type Pomona - 48F5006 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot, Pvc; Accessory Type Pomona
48F5006
Strain Relief Boot, Pvc; Accessory Type Pomona 48F5006
STRAIN RELIEF BOOT, PVC; Accessory Type:Stress Relief Boot; For Use With:RG58 and RG141 Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF BOOT, PVC; Accessory Type:Stress Relief Boot; For Use With:RG58 and RG141 Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 48F5006
Product Name Strain Relief Boot, Pvc; Accessory Type Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 9 to 18 mm; NPT; 3/4 in.; 15mm; 26.7 mm; Polyamide 6; Neoprene - 70074447 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.051 inch (26.7 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822450 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Connector Strain Relief - 5745919-2 - TE Connectivity
Specs
Material Zinc Alloy
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details