Fluke Calibrator 5100B

Description
The 5100B is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DC & AC Volts: 20 mV to 1100 V full scale (0.1 µV resolution) 50 Hz to 50 kHz frequency of standard unit DC & AC Current from 200 µA to 2A full scale 1 O to 10 MO resistance in decade steps Wideband option HP-IB and Bit serial interface Drivers incorporate it into an ATE system using Flukes MET/CAL Software The 5100B AC/DC Calibrator calibrates precision meters that measure AC or DC Voltage (0-1100V), AC or DC current (200 uA-2A), and Resistance (1 ohm to 10 Mohms). Accuracies are: DC voltage and resistance (0.005%), DC current (0.025%) AC Volts (0.05%) and AC current (0.07%).
Datasheet
Description
The 5100B is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DC & AC Volts: 20 mV to 1100 V full scale (0.1 µV resolution) 50 Hz to 50 kHz frequency of standard unit DC & AC Current from 200 µA to 2A full scale 1 O to 10 MO resistance in decade steps Wideband option HP-IB and Bit serial interface Drivers incorporate it into an ATE system using Flukes MET/CAL Software The 5100B AC/DC Calibrator calibrates precision meters that measure AC or DC Voltage (0-1100V), AC or DC current (200 uA-2A), and Resistance (1 ohm to 10 Mohms). Accuracies are: DC voltage and resistance (0.005%), DC current (0.025%) AC Volts (0.05%) and AC current (0.07%).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator 5100B
The 5100B is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: DC & AC Volts: 20 mV to 1100 V full scale (0.1 µV resolution) 50 Hz to 50 kHz frequency of standard unit DC & AC Current from 200 µA to 2A full scale 1 O to 10 MO resistance in decade steps Wideband option HP-IB and Bit serial interface Drivers incorporate it into an ATE system using Flukes MET/CAL Software The 5100B AC/DC Calibrator calibrates precision meters that measure AC or DC Voltage (0-1100V), AC or DC current (200 uA-2A), and Resistance (1 ohm to 10 Mohms). Accuracies are: DC voltage and resistance (0.005%), DC current (0.025%) AC Volts (0.05%) and AC current (0.07%).

The 5100B is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • DC & AC Volts: 20 mV to 1100 V full scale (0.1 µV resolution)
  • 50 Hz to 50 kHz frequency of standard unit
  • DC & AC Current from 200 µA to 2A full scale
  • 1 O to 10 MO resistance in decade steps
  • Wideband option
  • HP-IB and Bit serial interface
  • Drivers incorporate it into an ATE system using Flukes MET/CAL Software

The 5100B AC/DC Calibrator calibrates precision meters that measure AC or DC Voltage (0-1100V), AC or DC current (200 uA-2A), and Resistance (1 ohm to 10 Mohms). Accuracies are: DC voltage and resistance (0.005%), DC current (0.025%) AC Volts (0.05%) and AC current (0.07%).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 5100B
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details