Pomona Electronics Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon 4996-36-0

Description
Test Clip To Multi-Stacking Test Beryllium Copper Contact Material, 18 AWG Wire Size Hook attaches to component leads up to 0.060 O.D. 20 AWG Wire, 0.087 O.D. Rating: 300 V, 5 Amps, +55°C (+131°F) Max.
Description
Test Clip To Multi-Stacking Test Beryllium Copper Contact Material, 18 AWG Wire Size Hook attaches to component leads up to 0.060 O.D. 20 AWG Wire, 0.087 O.D. Rating: 300 V, 5 Amps, +55°C (+131°F) Max.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon - 70198230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon
70198230
Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon 70198230
Test Clip To Multi-Stacking Test Beryllium Copper Contact Material, 18 AWG Wire Size Hook attaches to component leads up to 0.060 O.D. 20 AWG Wire, 0.087 O.D. Rating: 300 V, 5 Amps, +55°C (+131°F) Max.

Test Clip To Multi-Stacking Test Beryllium Copper Contact Material, 18 AWG Wire Size
Hook attaches to component leads up to 0.060 O.D.

  • 20 AWG Wire, 0.087 O.D.
  • Rating: 300 V, 5 Amps, +55°C (+131°F) Max.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198230
Product Name Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 1M Length - 3027010-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details