Pomona Electronics Binding Posts 4995-2

Description
Binding Post Connector Standard Smooth, Spring Loaded Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Smooth, Spring Loaded Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1089-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1089-ND
Binding Posts 501-1089-ND
Binding Post Connector Standard Smooth, Spring Loaded Red Nickel

Binding Post Connector Standard Smooth, Spring Loaded Red Nickel

Buy Now Datasheet
Binding Post; Spring-Loaded Binding Post; 15 A; 1200 V (RMS) (Max.); Nylon; Red - 70198228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Spring-Loaded Binding Post; 15 A; 1200 V (RMS) (Max.); Nylon; Red
70198228
Binding Post; Spring-Loaded Binding Post; 15 A; 1200 V (RMS) (Max.); Nylon; Red 70198228
Overall Length 2 in., 5⁄16 in., Insulating Nylon, spring Loaded Binding Post Hex Shapes Meets MIL-P-55149/8. Silicone rubber O-rings provide water resistant seal when mounted in panels from 0.062" to 0.125" (15.75 mm to 3.18 mm) thick. Made of nickel-plated brass.

Overall Length 2 in., 5⁄16 in., Insulating Nylon, spring Loaded Binding Post Hex Shapes
Meets MIL-P-55149/8. Silicone rubber O-rings provide water resistant seal when mounted in panels from 0.062" to 0.125" (15.75 mm to 3.18 mm) thick. Made of nickel-plated brass.

Supplier's Site
Binding Post, Spring Loaded With Solder Turret, 15A, Red; Product Range Pomona - 70B9068 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Spring Loaded With Solder Turret, 15A, Red; Product Range Pomona
70B9068
Binding Post, Spring Loaded With Solder Turret, 15A, Red; Product Range Pomona 70B9068
Binding Post, Spring Loaded with Solder Turret, 15A, Red; Product Range:4995 Series; Current Rating:15A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Colour:Red RoHS Compliant: Yes

Binding Post, Spring Loaded with Solder Turret, 15A, Red; Product Range:4995 Series; Current Rating:15A; Voltage Rating:1.2kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1089-ND 70198228 70B9068
Product Name Binding Posts Binding Post; Spring-Loaded Binding Post; 15 A; 1200 V (RMS) (Max.); Nylon; Red Binding Post, Spring Loaded With Solder Turret, 15A, Red; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data