Pomona Electronics Connector; BNC; Nickel Plated Brass; 20; Gold Plated Beryllium Copper; PVC 4969

Description
Cable Assembly-SMD Test Tweezer™ To BNC Male, 48 in. Length, 20 AWG Wire Size, PVC Insulation Ratings Operating Voltage : 500 V RMS Operating Temperature : +55°C (+131°F) Max. Features Breakout Quickly Converts a BNC Cable to Flying Leads Lead Ends Can Be Attached to Terminal Strips or Customized BNC Connector Is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact Is Gold Plated Beryllium Copper for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Black Lead Is Connected to BNC Shell, Red Lead to BNC Center Contact
Description
Cable Assembly-SMD Test Tweezer™ To BNC Male, 48 in. Length, 20 AWG Wire Size, PVC Insulation Ratings Operating Voltage : 500 V RMS Operating Temperature : +55°C (+131°F) Max. Features Breakout Quickly Converts a BNC Cable to Flying Leads Lead Ends Can Be Attached to Terminal Strips or Customized BNC Connector Is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact Is Gold Plated Beryllium Copper for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Black Lead Is Connected to BNC Shell, Red Lead to BNC Center Contact

Suppliers

Company
Product
Description
Supplier Links
Connector; BNC; Nickel Plated Brass; 20; Gold Plated Beryllium Copper; PVC - 70198224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; BNC; Nickel Plated Brass; 20; Gold Plated Beryllium Copper; PVC
70198224
Connector; BNC; Nickel Plated Brass; 20; Gold Plated Beryllium Copper; PVC 70198224
Cable Assembly-SMD Test Tweezer™ To BNC Male, 48 in. Length, 20 AWG Wire Size, PVC Insulation Ratings Operating Voltage : 500 V RMS Operating Temperature : +55°C (+131°F) Max. Features Breakout Quickly Converts a BNC Cable to Flying Leads Lead Ends Can Be Attached to Terminal Strips or Customized BNC Connector Is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact Is Gold Plated Beryllium Copper for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Black Lead Is Connected to BNC Shell, Red Lead to BNC Center Contact

Cable Assembly-SMD Test Tweezer™ To BNC Male, 48 in. Length, 20 AWG Wire Size, PVC Insulation
Ratings
Operating Voltage : 500 V RMS
Operating Temperature : +55°C (+131°F) Max.
Features

  • Breakout Quickly Converts a BNC Cable to Flying Leads
  • Lead Ends Can Be Attached to Terminal Strips or Customized
  • BNC Connector Is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance
  • BNC Center Contact Is Gold Plated Beryllium Copper for Corrosion Resistance, Low Contact Resistance and Long Insertion Life
  • Black Lead Is Connected to BNC Shell, Red Lead to BNC Center Contact
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198224
Product Name Connector; BNC; Nickel Plated Brass; 20; Gold Plated Beryllium Copper; PVC
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details