"Cable Assembly Coaxial BNC to BNC 4.95mm OD Coaxial Cable 60.0"" (1.5m) 5.0'"
CBL ASSY BNC PLUG TO PLUG 5'
BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material
Ratings
Voltage: Shield/Earth: 30 VAC/60 VDC Max.
Inner Conductor/Shield: 500 VRMS Max.
Operating Temperature: +50°C (+122°F) Max.
Nominal Impedance: 50 Ohms
Recommended Frequency Range: DC to 10 KHz
Features
RF Cable Assemblies BNC ON LOW NOISE
COAXIAL CABLE, 60IN, 22AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-2166-ND | 4964-SS-60 | 4964-SS-60 | 70198222 | 4964-SS-60 | 89F330 |
| Product Name | Coaxial Cables (RF) | BNC (M), LOW NOISE | Cable Assemblies - Coaxial Cables (RF) | Cable Assy; 60 in.; 22 AWG; BNC; Booted; Black Jacket; UL Listed | RF Cable Assemblies | Coaxial Cable, 60In, 22Awg, Black; Connector Type A Pomona |
| Application | RF | RF | Instrumentation and Control | RF | ||
| Cable Type | Coaxial | Coaxial | ||||
| Connector Type | BNC | BNC | BNC; BNC Straight Plug | |||
| Rated Temperature | 50 C (122 F) | 50 C (122 F) | 50 C (122 F) |