Pomona Electronics Between Series Adapter Cables 4945-K-18

Description
Cable Assembly 1.50' (457.2mm)
Request a Quote Datasheet
Description
Cable Assembly 1.50' (457.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 501-2164-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
501-2164-ND
Between Series Adapter Cables 501-2164-ND
Cable Assembly 1.50' (457.2mm)

Cable Assembly 1.50' (457.2mm)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 4945-K-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
4945-K-18
Cable Assemblies - Between Series Adapter Cables 4945-K-18
CBL ASSY BNC PLUG-JACK RG174 18"

CBL ASSY BNC PLUG-JACK RG174 18"

Supplier's Site
Connector; BNC (Male) With Molded Strain Relief; Gold Plated Brass; PTFE - 70198213 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; BNC (Male) With Molded Strain Relief; Gold Plated Brass; PTFE
70198213
Connector; BNC (Male) With Molded Strain Relief; Gold Plated Brass; PTFE 70198213
Test Lead, Steel Body Material, PVC Insulation Material Ratings Voltage. Hand-Held Testing: 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 500 VRMS Max. Operating Temperature: 50°C (+122°F) Max. Features BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Alligators Clip Jaws Open Up to 0.187" (4.75 mm) Schematic: Black Alligator to BNC Shell, Red Alligator to BNC Center Contact BNC Features PTFE Dielectric and Gold-Plated Center Contact for Optimum Electrical Performance

Test Lead, Steel Body Material, PVC Insulation Material
Ratings
Voltage. Hand-Held Testing: 30 VAC/60 VDC Max.
Hands Free Testing in Controlled Voltage Environments: 500 VRMS Max.
Operating Temperature: 50°C (+122°F) Max.
Features

  • BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength
  • Alligators Clip Jaws Open Up to 0.187" (4.75 mm)
  • Schematic: Black Alligator to BNC Shell, Red Alligator to BNC Center Contact
  • BNC Features PTFE Dielectric and Gold-Plated Center Contact for Optimum Electrical Performance
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2164-ND 4945-K-18 70198213
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Connector; BNC (Male) With Molded Strain Relief; Gold Plated Brass; PTFE
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Instrumentation and Control
Connector Type Loopback
Standards / Certifications RoHS
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers