"Cable Assembly Coaxial BNC to SMA RG-316 48.0"" (1.2m) 4.0'"
RF Cable Assemblies BNC MALE TO SMA MALE
RF CABLE ASSY, BNC PLUG-SMA PLUG, 1.2M; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Colour:Brown; Product Range:4935 Series; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes
CBL ASSY BNC-SMA PLUG-PLUG 4'
26 AWG, 50 Ohms Nominal Impedance, 0.098 in. O.D., BNC to SMA Cable Assembly
Ratings
Operating Voltage: 335 VRMS Max.
Operation Temperature: +165°C (+329°F) Max.
Operating Temperature: +80°C (+176°F) Max.
Features
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-1116-ND | 4935-BB-48 | 07AH5186 | 4935-BB-48 | 70198211 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Rf Cable Assy, Bnc Plug-Sma Plug, 1.2M; Coaxial Cable Type Pomona | Cable Assemblies - Coaxial Cables (RF) | Cable Assy; 48 in.; 26 AWG; RG316/U; Non Booted; Tinted Brown |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | Coaxial | ||
| Connector Type | BNC | BNC; SMA Plug | |||
| Rated Temperature | 165 C (329 F) | 165 C (329 F) | 165 C (329 F) |