Pomona Electronics Set Screw 4914

Description
#8-32 Round Head Set Screw Slotted Drive Steel
Request a Quote Datasheet
Description
#8-32 Round Head Set Screw Slotted Drive Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw - 4914-ND - DigiKey
Thief River Falls, MN, United States
Set Screw
4914-ND
Set Screw 4914-ND
#8-32 Round Head Set Screw Slotted Drive Steel

#8-32 Round Head Set Screw Slotted Drive Steel

Buy Now Datasheet
Screw, 8-32 X 0.21; Thread Size Imperial Pomona - 97B2968 - Newark, An Avnet Company
Chicago, IL, United States
Screw, 8-32 X 0.21; Thread Size Imperial Pomona
97B2968
Screw, 8-32 X 0.21; Thread Size Imperial Pomona 97B2968
SCREW, 8-32 X 0.21; Thread Size - Imperial:8-32; Thread Size - Metric:-; Screw Length:5.334mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; Material:Steel RoHS Compliant: Yes

SCREW, 8-32 X 0.21; Thread Size - Imperial:8-32; Thread Size - Metric:-; Screw Length:5.334mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Screws Screws
Product Number 4914-ND 97B2968
Product Name Set Screw Screw, 8-32 X 0.21; Thread Size Imperial Pomona
Screw Type Set Screw
Head Type Round Head
Standard Drives Slotted
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 30 mm Long, Qty 25 - SS6MS30 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Machine Screw - 335-1150-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details