Pomona Electronics Retractable Sheath Banana Plug Patch Cord, 5 Ft Rohs Compliant Pomona 4911A-60-0

Description
RETRACTABLE SHEATH BANANA PLUG PATCH CORD, 5 FT ROHS COMPLIANT: YES
Description
RETRACTABLE SHEATH BANANA PLUG PATCH CORD, 5 FT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Retractable Sheath Banana Plug Patch Cord, 5 Ft Rohs Compliant Pomona - 22C8154 - Newark, An Avnet Company
Chicago, IL, United States
Retractable Sheath Banana Plug Patch Cord, 5 Ft Rohs Compliant Pomona
22C8154
Retractable Sheath Banana Plug Patch Cord, 5 Ft Rohs Compliant Pomona 22C8154
RETRACTABLE SHEATH BANANA PLUG PATCH CORD, 5 FT ROHS COMPLIANT: YES

RETRACTABLE SHEATH BANANA PLUG PATCH CORD, 5 FT ROHS COMPLIANT: YES

Supplier's Site
Sheathed Banana Plug, Black - 70197602 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sheathed Banana Plug, Black
70197602
Sheathed Banana Plug, Black 70197602
Wire: 18 AWG, 3.7 mm (0.144") O.D. Rating: 1000 V per IEC1010-2-031, 10 amps, +80°C (+176°F) max.

Wire: 18 AWG, 3.7 mm (0.144") O.D. Rating: 1000 V per IEC1010-2-031, 10 amps, +80°C (+176°F) max.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 22C8154 70197602
Product Name Retractable Sheath Banana Plug Patch Cord, 5 Ft Rohs Compliant Pomona Sheathed Banana Plug, Black
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2002-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/203-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details