"Cable Assembly Coaxial SMA to SMA RG-178B 24.00"" (609.60mm)"
COAXIAL CABLE, RG-178B/U, 24IN, BROWN; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Brown RoHS Compliant: Yes
RF Cable Assemblies SMA PLUG TO SMA PLUG RG178/U 24 INCH
CBL ASSY SMA PLUG TO PLUG 24"
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-2202-ND | 10R1152 | 4846-UU-24 | 4846-UU-24 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable, Rg-178B/u, 24In, Brown; Connector Type A Pomona | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) | ||
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) |