Pomona Electronics Coaxial Cables (RF) 4846-K-48

Description
"Cable Assembly Coaxial SMA to SMA RG-174 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-174 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 4846-K-48-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
4846-K-48-ND
Coaxial Cables (RF) 4846-K-48-ND
"Cable Assembly Coaxial SMA to SMA RG-174 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-174 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4846-K-48 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4846-K-48
Cable Assemblies - Coaxial Cables (RF) 4846-K-48
CBL ASSY SMA PLUG TO PLUG 4'

CBL ASSY SMA PLUG TO PLUG 4'

Supplier's Site
RF Cable Assemblies - 4846-K-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4846-K-48
RF Cable Assemblies 4846-K-48
RF Cable Assemblies SMA 50OHM RG174

RF Cable Assemblies SMA 50OHM RG174

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4846-K-48-ND 4846-K-48 4846-K-48
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial
Rated Temperature 85 C (185 F) 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Assembly - 493-11531101 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details