Pomona Electronics RF Cable Assemblies 4846-C-48

Description
RF Cable Assemblies SMA PLUG TO SMA PLUG RG58C/U 48 INCH
Datasheet
Description
RF Cable Assemblies SMA PLUG TO SMA PLUG RG58C/U 48 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 4846-C-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4846-C-48
RF Cable Assemblies 4846-C-48
RF Cable Assemblies SMA PLUG TO SMA PLUG RG58C/U 48 INCH

RF Cable Assemblies SMA PLUG TO SMA PLUG RG58C/U 48 INCH

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 10R1149 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1149
Coaxial Cable Assembly; Connector Type A Pomona 10R1149
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4846-C-48 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4846-C-48
Cable Assemblies - Coaxial Cables (RF) 4846-C-48
CBL ASSY SMA PLUG TO PLUG 4'

CBL ASSY SMA PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4846-C-48 10R1149 4846-C-48
Product Name RF Cable Assemblies Coaxial Cable Assembly; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF)
Application RF
Product Type RG-58C/U
Standards / Certifications RoHS RoHS
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details