Pomona Electronics Cable Assembly, RF; SMA Plug to SMA Plug, 24 Inches 4846-C-24

Description
Cable Assembly, RF; SMA Plug to SMA Plug, 24 Inches
Datasheet
Description
Cable Assembly, RF; SMA Plug to SMA Plug, 24 Inches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, RF; SMA Plug to SMA Plug, 24 Inches - 70197457 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly, RF; SMA Plug to SMA Plug, 24 Inches
70197457
Cable Assembly, RF; SMA Plug to SMA Plug, 24 Inches 70197457
Cable Assembly, RF; SMA Plug to SMA Plug, 24 Inches

Cable Assembly, RF; SMA Plug to SMA Plug, 24 Inches

Supplier's Site
Coaxial Cable Assembly; Connector Type A Pomona - 10R1147 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1147
Coaxial Cable Assembly; Connector Type A Pomona 10R1147
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 4846-C-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4846-C-24
RF Cable Assemblies 4846-C-24
RF Cable Assemblies SMA PLUG TO SMA PLUG RG58C/U 24 INCH

RF Cable Assemblies SMA PLUG TO SMA PLUG RG58C/U 24 INCH

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4846-C-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4846-C-24
Cable Assemblies - Coaxial Cables (RF) 4846-C-24
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 70197457 10R1147 4846-C-24 4846-C-24
Product Name Cable Assembly, RF; SMA Plug to SMA Plug, 24 Inches Coaxial Cable Assembly; Connector Type A Pomona RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Connector Type SMA Plug SMA Straight Plug
Cable Type Coaxial
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Power, Line Cables and Extension Cords - Q359-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type AS3112
View Details
4 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details