Pomona Electronics Test Clip, 1Position; No. Of Contacts Pomona 4826-2

Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:4826 Series; Connector Tip Style:Hook; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:4826 Series; Connector Tip Style:Hook; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 1Position; No. Of Contacts Pomona - 77B6023 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
77B6023
Test Clip, 1Position; No. Of Contacts Pomona 77B6023
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:4826 Series; Connector Tip Style:Hook; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:4826 Series; Connector Tip Style:Hook; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77B6023
Product Name Test Clip, 1Position; No. Of Contacts Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M02.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 30.0 amps
View Details
Coaxial Adapters - NAMVM2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Angled plug socket - PEV-1/4-WD-LED-230 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 180 volts
View Details