Pomona Electronics Test Lead, Bnc Plug-Hook Clip, 609.6Mm Rohs Compliant Pomona 4777-C-24

Description
TEST LEAD, BNC PLUG-HOOK CLIP, 609.6MM ROHS COMPLIANT: YES
Datasheet
Description
TEST LEAD, BNC PLUG-HOOK CLIP, 609.6MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Bnc Plug-Hook Clip, 609.6Mm Rohs Compliant Pomona - 51AH6670 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc Plug-Hook Clip, 609.6Mm Rohs Compliant Pomona
51AH6670
Test Lead, Bnc Plug-Hook Clip, 609.6Mm Rohs Compliant Pomona 51AH6670
TEST LEAD, BNC PLUG-HOOK CLIP, 609.6MM ROHS COMPLIANT: YES

TEST LEAD, BNC PLUG-HOOK CLIP, 609.6MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4777-C-24
Test Leads 4777-C-24
Test Leads BNC TO MICROGRABB

Test Leads BNC TO MICROGRABB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 51AH6670 4777-C-24
Product Name Test Lead, Bnc Plug-Hook Clip, 609.6Mm Rohs Compliant Pomona Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.025″ Sq. Socket to 0.025″ Sq. Pin, 22 AWG PVC Test Lead - 9149 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details