Pomona Electronics Jacks, Plugs 4773-6

Description
Tip Jack Connector Miniature Wire Wrap Blue
Request a Quote Datasheet
Description
Tip Jack Connector Miniature Wire Wrap Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1448-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1448-ND
Jacks, Plugs 501-1448-ND
Tip Jack Connector Miniature Wire Wrap Blue

Tip Jack Connector Miniature Wire Wrap Blue

Buy Now Datasheet
Tip Jack, 2Mm, 3A, 1.5Kv, Blue Rohs Compliant Pomona - 51AH6668 - Newark, An Avnet Company
Chicago, IL, United States
Tip Jack, 2Mm, 3A, 1.5Kv, Blue Rohs Compliant Pomona
51AH6668
Tip Jack, 2Mm, 3A, 1.5Kv, Blue Rohs Compliant Pomona 51AH6668
TIP JACK, 2MM, 3A, 1.5KV, BLUE ROHS COMPLIANT: YES

TIP JACK, 2MM, 3A, 1.5KV, BLUE ROHS COMPLIANT: YES

Supplier's Site
Pin Tip Jack, 1.5Kv, 3A, Blue; Connector Type Pomona - 78B1764 - Newark, An Avnet Company
Chicago, IL, United States
Pin Tip Jack, 1.5Kv, 3A, Blue; Connector Type Pomona
78B1764
Pin Tip Jack, 1.5Kv, 3A, Blue; Connector Type Pomona 78B1764
PIN TIP JACK, 1.5KV, 3A, BLUE; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:3A; Wire Size AWG Max:-; Insulator Colour:Blue; Product Range:- RoHS Compliant: Yes

PIN TIP JACK, 1.5KV, 3A, BLUE; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:3A; Wire Size AWG Max:-; Insulator Colour:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 4773-6 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
4773-6
Jacks, Plugs 4773-6
CONN TIP JACK MINI WIRE WRAP BLU

CONN TIP JACK MINI WIRE WRAP BLU

Supplier's Site Datasheet
Pin Jack; Blue; 3 A; 1500 V (RMS); Polycarbonate; Nickel Plated Brass; 115 degC - 70198185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pin Jack; Blue; 3 A; 1500 V (RMS); Polycarbonate; Nickel Plated Brass; 115 degC
70198185
Pin Jack; Blue; 3 A; 1500 V (RMS); Polycarbonate; Nickel Plated Brass; 115 degC 70198185
Insulated Pin Jack with Wire Wrap Terminals, Nickel Plated Brass Contact Accepts 0.080 dia. pin. Max. Panel Thickness: 0.25. Material: Jack — nickel-plated brass. Spring: Gold-plated beryllium copper. Terminal: Gold-plated phosphor bronze. Insulation: Polycarbonate. Rating: 1500 VDC, 3 amps, +115°C (+239°F) max. It’s body finishing is electroless nickel plated per MIL-C-26074, latest revision, class 2, 200⁄300 microin.

Insulated Pin Jack with Wire Wrap Terminals, Nickel Plated Brass Contact
Accepts 0.080 dia. pin. Max. Panel Thickness: 0.25. Material: Jack — nickel-plated brass. Spring: Gold-plated beryllium copper. Terminal: Gold-plated phosphor bronze. Insulation: Polycarbonate. Rating: 1500 VDC, 3 amps, +115°C (+239°F) max.
It’s body finishing is electroless nickel plated per MIL-C-26074, latest revision, class 2, 200⁄300 microin.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1448-ND 51AH6668 78B1764 4773-6 70198185
Product Name Jacks, Plugs Tip Jack, 2Mm, 3A, 1.5Kv, Blue Rohs Compliant Pomona Pin Tip Jack, 1.5Kv, 3A, Blue; Connector Type Pomona Jacks, Plugs Pin Jack; Blue; 3 A; 1500 V (RMS); Polycarbonate; Nickel Plated Brass; 115 degC
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details