Tektronix, Inc. Analog Oscilloscope 475ADM44

Description
The 475ADM44 is a 250 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 250 MHz Frequency Response: DC to at least 250 MHz for CH 1 and 2 2 Channels Line Voltage Selection Regulating Range Selector The Tektronix 475ADM44 is a 250 MHz, 2 Channel Analog Oscilloscope. The vertical system provides calibrated deflection factors from 5 millivolts to 10 volts/division. The DM44 Digital Multimeter measures 0 ohm to 20 megohms, 0 DC volt to 1200 DC volts. The measurement is displayed on a 3-1/2 digital display while the oscilloscope operates normally. The digital multimeter and oscilloscope combine to provide a digital readout of the time between any two points on the oscilloscope display. Both time measurement points are displayed on the CRT at the same time. The 1/TIME function can direct measurement of frequency.
Description
The 475ADM44 is a 250 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 250 MHz Frequency Response: DC to at least 250 MHz for CH 1 and 2 2 Channels Line Voltage Selection Regulating Range Selector The Tektronix 475ADM44 is a 250 MHz, 2 Channel Analog Oscilloscope. The vertical system provides calibrated deflection factors from 5 millivolts to 10 volts/division. The DM44 Digital Multimeter measures 0 ohm to 20 megohms, 0 DC volt to 1200 DC volts. The measurement is displayed on a 3-1/2 digital display while the oscilloscope operates normally. The digital multimeter and oscilloscope combine to provide a digital readout of the time between any two points on the oscilloscope display. Both time measurement points are displayed on the CRT at the same time. The 1/TIME function can direct measurement of frequency.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 475ADM44 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
475ADM44
Analog Oscilloscope 475ADM44
The 475ADM44 is a 250 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 250 MHz Frequency Response: DC to at least 250 MHz for CH 1 and 2 2 Channels Line Voltage Selection Regulating Range Selector The Tektronix 475ADM44 is a 250 MHz, 2 Channel Analog Oscilloscope. The vertical system provides calibrated deflection factors from 5 millivolts to 10 volts/division. The DM44 Digital Multimeter measures 0 ohm to 20 megohms, 0 DC volt to 1200 DC volts. The measurement is displayed on a 3-1/2 digital display while the oscilloscope operates normally. The digital multimeter and oscilloscope combine to provide a digital readout of the time between any two points on the oscilloscope display. Both time measurement points are displayed on the CRT at the same time. The 1/TIME function can direct measurement of frequency.

The 475ADM44 is a 250 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Frequency: 250 MHz
  • Frequency Response: DC to at least 250 MHz for CH 1 and 2
  • 2 Channels
  • Line Voltage Selection
  • Regulating Range Selector

The Tektronix 475ADM44 is a 250 MHz, 2 Channel Analog Oscilloscope. The vertical system provides calibrated deflection factors from 5 millivolts to 10 volts/division. The DM44 Digital Multimeter measures 0 ohm to 20 megohms, 0 DC volt to 1200 DC volts. The measurement is displayed on a 3-1/2 digital display while the oscilloscope operates normally.

The digital multimeter and oscilloscope combine to provide a digital readout of the time between any two points on the oscilloscope display. Both time measurement points are displayed on the CRT at the same time. The 1/TIME function can direct measurement of frequency.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 475ADM44
Product Name Analog Oscilloscope
Bandwidth 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS1202X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
MSO3352E 350MHz 2+16Ch Mixed Signal Oscilloscope - MSO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7251132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details