Pomona Electronics Test Leads 4741-24-0

Description
Test Leads .025"SQUARE PIN RE
Datasheet
Description
Test Leads .025"SQUARE PIN RE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
4741-24-0
Test Leads 4741-24-0
Test Leads .025"SQUARE PIN RE

Test Leads .025"SQUARE PIN RE

Buy Now Datasheet
Test Lead, Black, 609.6Mm, 45V, 3A; Lead Type Pomona - 10M4364 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 609.6Mm, 45V, 3A; Lead Type Pomona
10M4364
Test Lead, Black, 609.6Mm, 45V, 3A; Lead Type Pomona 10M4364
TEST LEAD, BLACK, 609.6MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series RoHS Compliant: Yes

TEST LEAD, BLACK, 609.6MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series RoHS Compliant: Yes

Supplier's Site
Test Lead, 0.64Mm Square Pin Socket To 0.64Mm Square Pin Socket, Black, 45 Vrms, 3 A, 609.6 Mm Rohs Compliant Pomona - 51X2098 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 0.64Mm Square Pin Socket To 0.64Mm Square Pin Socket, Black, 45 Vrms, 3 A, 609.6 Mm Rohs Compliant Pomona
51X2098
Test Lead, 0.64Mm Square Pin Socket To 0.64Mm Square Pin Socket, Black, 45 Vrms, 3 A, 609.6 Mm Rohs Compliant Pomona 51X2098
Test Lead, 0.64mm Square Pin Socket to 0.64mm Square Pin Socket, Black, 45 Vrms, 3 A, 609.6 mm RoHS Compliant: Yes

Test Lead, 0.64mm Square Pin Socket to 0.64mm Square Pin Socket, Black, 45 Vrms, 3 A, 609.6 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 4741-24-0 10M4364 51X2098
Product Name Test Leads Test Lead, Black, 609.6Mm, 45V, 3A; Lead Type Pomona Test Lead, 0.64Mm Square Pin Socket To 0.64Mm Square Pin Socket, Black, 45 Vrms, 3 A, 609.6 Mm Rohs Compliant Pomona
Voltage Rating 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Thin Spike Probe - 67 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details