Pomona Electronics Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Red; 24 in. 4702-24-2

Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Dual purpose. Insulates all hot leads when used as an extension cord. Endless extension couplings possible with any banana plug patch cord. 1st End: Banana plug. Brass body, beryllium copper spring, nickel plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. 2nd End: In-line banana jack. Brass, nickel-plated. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.
Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Dual purpose. Insulates all hot leads when used as an extension cord. Endless extension couplings possible with any banana plug patch cord. 1st End: Banana plug. Brass body, beryllium copper spring, nickel plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. 2nd End: In-line banana jack. Brass, nickel-plated. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Red; 24 in. - 70198172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Red; 24 in.
70198172
Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Red; 24 in. 70198172
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Dual purpose. Insulates all hot leads when used as an extension cord. Endless extension couplings possible with any banana plug patch cord. 1st End: Banana plug. Brass body, beryllium copper spring, nickel plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. 2nd End: In-line banana jack. Brass, nickel-plated. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating
Dual purpose. Insulates all hot leads when used as an extension cord. Endless extension couplings possible with any banana plug patch cord. 1st End: Banana plug. Brass body, beryllium copper spring, nickel plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. 2nd End: In-line banana jack. Brass, nickel-plated. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198172
Product Name Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Red; 24 in.
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6055A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details