Tektronix, Inc. Analog Oscilloscope 466DM44

Description
The 466DM44 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: DC to 100 MHz 2 Channel Digital Multimeter Features two modes of storage: Variable Persistence and Fast Transfer Stored writing speed of 110 div/µsec Deflection factor from 5 mV /div to 5 V/div in a 1-2-5 sequence Sweep rate of 5 nsec/div with X10 magnifier The Tektronix 466DM44 is a dual-channel portable oscilloscope with a DM44 Digital Multimeter.
Description
The 466DM44 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: DC to 100 MHz 2 Channel Digital Multimeter Features two modes of storage: Variable Persistence and Fast Transfer Stored writing speed of 110 div/µsec Deflection factor from 5 mV /div to 5 V/div in a 1-2-5 sequence Sweep rate of 5 nsec/div with X10 magnifier The Tektronix 466DM44 is a dual-channel portable oscilloscope with a DM44 Digital Multimeter.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 466DM44 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
466DM44
Analog Oscilloscope 466DM44
The 466DM44 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: DC to 100 MHz 2 Channel Digital Multimeter Features two modes of storage: Variable Persistence and Fast Transfer Stored writing speed of 110 div/µsec Deflection factor from 5 mV /div to 5 V/div in a 1-2-5 sequence Sweep rate of 5 nsec/div with X10 magnifier The Tektronix 466DM44 is a dual-channel portable oscilloscope with a DM44 Digital Multimeter.

The 466DM44 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • DC to 100 MHz
  • 2 Channel
  • Digital Multimeter
  • Features two modes of storage: Variable Persistence and Fast Transfer
  • Stored writing speed of 110 div/µsec
  • Deflection factor from 5 mV /div to 5 V/div in a 1-2-5 sequence
  • Sweep rate of 5 nsec/div with X10 magnifier

The Tektronix 466DM44 is a dual-channel portable oscilloscope with a DM44 Digital Multimeter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 466DM44
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1104 100MHz 4Ch Digital Storage Oscilloscope - UPO1104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000F4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details