Tektronix, Inc. Analog Oscilloscope 465M

Description
The 465M is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Rise time: 3.5ns Number of Channels: 2 Vertical Sensitivity: 5mV/div to 5V/div Vertical(or Deflection Factor) Accuracy: 3% Input Impedance : 1Mohms Maximum Input Voltage : 400V(DC+p) Main time base : 50ns/div to 0.5s/div Sweep Time Base : 50ns/div to 50ms/div Timebase accuracy : 3 % Trigger Sensitivity : 0.3mV Display Type : CRT Monochrome The Tektronix 465M is 100 MHz, 2 Channel Analog Oscilloscope that is very rugged and reliable.
Description
The 465M is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Rise time: 3.5ns Number of Channels: 2 Vertical Sensitivity: 5mV/div to 5V/div Vertical(or Deflection Factor) Accuracy: 3% Input Impedance : 1Mohms Maximum Input Voltage : 400V(DC+p) Main time base : 50ns/div to 0.5s/div Sweep Time Base : 50ns/div to 50ms/div Timebase accuracy : 3 % Trigger Sensitivity : 0.3mV Display Type : CRT Monochrome The Tektronix 465M is 100 MHz, 2 Channel Analog Oscilloscope that is very rugged and reliable.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 465M - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
465M
Analog Oscilloscope 465M
The 465M is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Rise time: 3.5ns Number of Channels: 2 Vertical Sensitivity: 5mV/div to 5V/div Vertical(or Deflection Factor) Accuracy: 3% Input Impedance : 1Mohms Maximum Input Voltage : 400V(DC+p) Main time base : 50ns/div to 0.5s/div Sweep Time Base : 50ns/div to 50ms/div Timebase accuracy : 3 % Trigger Sensitivity : 0.3mV Display Type : CRT Monochrome The Tektronix 465M is 100 MHz, 2 Channel Analog Oscilloscope that is very rugged and reliable.

The 465M is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Rise time: 3.5ns
  • Number of Channels: 2
  • Vertical Sensitivity: 5mV/div to 5V/div Vertical(or Deflection Factor)
  • Accuracy: 3%
  • Input Impedance : 1Mohms
  • Maximum Input Voltage : 400V(DC+p)
  • Main time base : 50ns/div to 0.5s/div
  • Sweep Time Base : 50ns/div to 50ms/div
  • Timebase accuracy : 3 %
  • Trigger Sensitivity : 0.3mV
  • Display Type : CRT Monochrome

The Tektronix 465M is 100 MHz, 2 Channel Analog Oscilloscope that is very rugged and reliable.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 465M
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
UPO3354E 350MHz 4Ch MSO (w/o Logic Pod) - UPO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details