Pomona Electronics Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms 4656

Description
Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Datasheet
Description
Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms - 70198166 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms
70198166
Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms 70198166
Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

  • Coax Connectors Are 50 Ohm Nominal Impedance
  • Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Supplier's Site
Emi/rfi Box, 5 Bnc Female, Alum, Blue Rohs Compliant Pomona - 51AH6663 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Box, 5 Bnc Female, Alum, Blue Rohs Compliant Pomona
51AH6663
Emi/rfi Box, 5 Bnc Female, Alum, Blue Rohs Compliant Pomona 51AH6663
EMI/RFI BOX, 5 BNC FEMALE, ALUM, BLUE ROHS COMPLIANT: YES

EMI/RFI BOX, 5 BNC FEMALE, ALUM, BLUE ROHS COMPLIANT: YES

Supplier's Site
Enclosure, Emi/rfi Box, Alum Alloy, Blue; Enclosure Type Pomona - 77B2635 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi Box, Alum Alloy, Blue; Enclosure Type Pomona
77B2635
Enclosure, Emi/rfi Box, Alum Alloy, Blue; Enclosure Type Pomona 77B2635
ENCLOSURE, EMI/RFI BOX, ALUM ALLOY, BLUE; Enclosure Type:EMI/RFI Box; Enclosure Material:Diecast Aluminium Alloy; External Height - Metric:38.1mm; External Width - Metric:107.95mm; External Depth - Metric:26.92mm; IP Rating:

ENCLOSURE, EMI/RFI BOX, ALUM ALLOY, BLUE; Enclosure Type:EMI/RFI Box; Enclosure Material:Diecast Aluminium Alloy; External Height - Metric:38.1mm; External Width - Metric:107.95mm; External Depth - Metric:26.92mm; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 70198166 51AH6663 77B2635
Product Name Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms Emi/rfi Box, 5 Bnc Female, Alum, Blue Rohs Compliant Pomona Enclosure, Emi/rfi Box, Alum Alloy, Blue; Enclosure Type Pomona
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16LL12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details