Pomona Electronics Test Lead, Red, 914Mm, 60V, 3A; Grabber Test Lead Type Pomona 4613-36-2

Description
TEST LEAD, RED, 914MM, 60V, 3A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:60VDC; Product Range:Model 4613 Series RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 914MM, 60V, 3A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:60VDC; Product Range:Model 4613 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 914Mm, 60V, 3A; Grabber Test Lead Type Pomona - 10M4344 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914Mm, 60V, 3A; Grabber Test Lead Type Pomona
10M4344
Test Lead, Red, 914Mm, 60V, 3A; Grabber Test Lead Type Pomona 10M4344
TEST LEAD, RED, 914MM, 60V, 3A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:60VDC; Product Range:Model 4613 Series RoHS Compliant: Yes

TEST LEAD, RED, 914MM, 60V, 3A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:60VDC; Product Range:Model 4613 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4613-36-2
Test Leads 4613-36-2
Test Leads MICROGRABBER RED

Test Leads MICROGRABBER RED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 10M4344 4613-36-2
Product Name Test Lead, Red, 914Mm, 60V, 3A; Grabber Test Lead Type Pomona Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1902656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details