Pomona Electronics Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in. 4613-36-2

Description
Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material 1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.
Description
Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material 1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in. - 70198159 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in.
70198159
Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in. 70198159
Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material 1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.

Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material
1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198159
Product Name Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in.
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/204-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers