Pomona Electronics Probe, Oscilloscope; 1.2 m; 1:1/10:1; 100 MHz; 300 Vmax; 10 MOhms; 10.5 pF(Max.) 4550B

Description
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.
Datasheet
Description
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Oscilloscope; 1.2 m; 1:1/10:1; 100 MHz; 300 Vmax; 10 MOhms; 10.5 pF(Max.) - 70197830 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Oscilloscope; 1.2 m; 1:1/10:1; 100 MHz; 300 Vmax; 10 MOhms; 10.5 pF(Max.)
70197830
Probe, Oscilloscope; 1.2 m; 1:1/10:1; 100 MHz; 300 Vmax; 10 MOhms; 10.5 pF(Max.) 70197830
Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth
These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.

Supplier's Site
Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona - 93F2888 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona
93F2888
Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona 93F2888
OSCILLOSCOPE TEST PROBE LEADS; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:47.25" RoHS Compliant: NA

OSCILLOSCOPE TEST PROBE LEADS; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:47.25" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Oscilloscopes Oscilloscopes
Product Number 70197830 93F2888
Product Name Probe, Oscilloscope; 1.2 m; 1:1/10:1; 100 MHz; 300 Vmax; 10 MOhms; 10.5 pF(Max.) Oscilloscope Test Probe Leads; Oscilloscope Probe Function Pomona
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2205865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
MSO3504E-S 500MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO3504E-S - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000E4-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details