The Pin Tip Jack, part number 94F1590, is designed to accept a .080 diameter pin and has a maximum panel thickness of .188 inches. It features a miniature insulation made from polycarbonate thermoplastic, with a black color for the pin tip jack insulator. The body is constructed from gold-plated brass, ensuring good conductivity, while the spring is made from beryllium copper for durability. This product is rated for an operating voltage of 1500 VDC and a current of 5 amperes, with an operating temperature limit of +115°C (+239°F). The jack includes a nickel-plated steel lockwasher and a nickel-plated brass hex nut for secure mounting. This component is suitable for applications requiring reliable electrical connections in high-voltage environments.
Tip Jack, Double Connector Standard Tip Turret Black, Red
PIN TIP JACK, 1500V, 5A, BLACK; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:-; Body Material:Brass; Colour:Black RoHS Compliant: Yes
Pin Tip, Double; Black; 5 A; 1500 VDC; Gold Plated Brass H.H., Alloy 360
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1346-ND | 4543-0 | 94F1590 | 70198149 |
| Product Name | Jacks, Plugs | Jacks, Plugs | Pin Tip Jack, 1500V, 5A, Black; Connector Type Pomona | Pin Tip, Double; Black; 5 A; 1500 VDC; Gold Plated Brass H.H., Alloy 360 |
| Gender | Female / Jack | Female / Jack |