Pomona Electronics Test Lead, Bnc Plug-Alligator Clip Rohs Compliant Pomona 4531-C-24

Description
TEST LEAD, BNC PLUG-ALLIGATOR CLIP ROHS COMPLIANT: YES
Datasheet
Description
TEST LEAD, BNC PLUG-ALLIGATOR CLIP ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Bnc Plug-Alligator Clip Rohs Compliant Pomona - 51AH6660 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc Plug-Alligator Clip Rohs Compliant Pomona
51AH6660
Test Lead, Bnc Plug-Alligator Clip Rohs Compliant Pomona 51AH6660
TEST LEAD, BNC PLUG-ALLIGATOR CLIP ROHS COMPLIANT: YES

TEST LEAD, BNC PLUG-ALLIGATOR CLIP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4531-C-24
Test Leads 4531-C-24
Test Leads BNC TO ALLIGATOR

Test Leads BNC TO ALLIGATOR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 51AH6660 4531-C-24
Product Name Test Lead, Bnc Plug-Alligator Clip Rohs Compliant Pomona Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Pin Tip Probe to Meter Banana Plug, 18 AWG PVC Test Lead - 662 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details