Pomona Electronics Plug, BNC; BNC Male; Nickel Plated Brass; 30 VAC/60 VDC; 50 degC; 0.75 in.; Bla 4530-C-60

Description
Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish Ratings Voltage. Hand-Held Testing: 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 500 VRMS Max. Operating Temperature: 50°C (+122°F) Max. Features Cable Allows Interconnection Between Banana Plug and BNC Based Test Instruments BNC Connector and Double Banana Plug are Molded Directly to the Cable for Superior Cable Strength Double Banana Plug Features Nickel-Plated Beryllium Copper Springs for Tarnish Resistance and Long Insertion Life Double Banana Plugs Have Vertical and Horizontal Stacking Capabilities
Description
Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish Ratings Voltage. Hand-Held Testing: 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 500 VRMS Max. Operating Temperature: 50°C (+122°F) Max. Features Cable Allows Interconnection Between Banana Plug and BNC Based Test Instruments BNC Connector and Double Banana Plug are Molded Directly to the Cable for Superior Cable Strength Double Banana Plug Features Nickel-Plated Beryllium Copper Springs for Tarnish Resistance and Long Insertion Life Double Banana Plugs Have Vertical and Horizontal Stacking Capabilities

Suppliers

Company
Product
Description
Supplier Links
Plug, BNC; BNC Male; Nickel Plated Brass; 30 VAC/60 VDC; 50 degC; 0.75 in.; Bla - 70198146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, BNC; BNC Male; Nickel Plated Brass; 30 VAC/60 VDC; 50 degC; 0.75 in.; Bla
70198146
Plug, BNC; BNC Male; Nickel Plated Brass; 30 VAC/60 VDC; 50 degC; 0.75 in.; Bla 70198146
Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish Ratings Voltage. Hand-Held Testing: 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 500 VRMS Max. Operating Temperature: 50°C (+122°F) Max. Features Cable Allows Interconnection Between Banana Plug and BNC Based Test Instruments BNC Connector and Double Banana Plug are Molded Directly to the Cable for Superior Cable Strength Double Banana Plug Features Nickel-Plated Beryllium Copper Springs for Tarnish Resistance and Long Insertion Life Double Banana Plugs Have Vertical and Horizontal Stacking Capabilities

Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish
Ratings
Voltage. Hand-Held Testing: 30 VAC/60 VDC Max.
Hands Free Testing in Controlled Voltage Environments: 500 VRMS Max.
Operating Temperature: 50°C (+122°F) Max.
Features

  • Cable Allows Interconnection Between Banana Plug and BNC Based Test Instruments
  • BNC Connector and Double Banana Plug are Molded Directly to the Cable for Superior Cable Strength
  • Double Banana Plug Features Nickel-Plated Beryllium Copper Springs for Tarnish Resistance and Long Insertion Life
  • Double Banana Plugs Have Vertical and Horizontal Stacking Capabilities
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198146
Product Name Plug, BNC; BNC Male; Nickel Plated Brass; 30 VAC/60 VDC; 50 degC; 0.75 in.; Bla
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - System cable - 706-100/320-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers