Fluke Power Analyzer 435-II

Description
The 435-II is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Power inverter efficiency: Simultaneously measure AC output power and DC input power for power electronics systems using optional DC clamp. PowerWave data capture: Capture fast RMS data, show half-cycle and waveforms to characterize electrical system dynamics (generator start-ups, UPS switching etc.). Energy loss calculator: Classic active and reactive power measurements, unbalance and harmonic power, are quantified to pinpoint the fiscal costs of energy losses. Troubleshoot real-time: Analyze the trends using the cursors and zoom tools. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance. Measure all three phases and neutral: With included four flexible current probes with enhanced thin flex design to fit into the tightest places. Automatic Trending: Every measurement is always automatically recorded, without any set-up. System-Monitor: Ten power quality parameters on one screen according to EN50160 power quality standard. Logger function: Configure for any test condition with memory for up to 600 parameters at user defined intervals. View graphs and generate reports: With included analysis software. Battery life: Seven hours operating time per charge on Li-ion battery pack. Wireless data download: Download data to PC wirelessly and capture screens using Fluke Connect® App. Applications: PowerWave data capture – capture fast RMS values to see every waveform so you can determine how the voltage, current and frequency values are interacting Power inverter efficiency – Power inverter efficiency Energy monetization – calculate the fiscal cost of energy waste due to poor power quality Energy assessment – quantify the before and after installation improvements in energy consumption to justify energy saving devices Frontline troubleshooting – quickly diagnose problems on-screen to get your operation back online Predictive maintenance – detect and prevent power quality issues before they cause downtime Long-term analysis – uncover hard-to-find or intermittent issues Load studies – verify electrical system capacity before adding loads Included Accessories: BC430 Power Adapter International plug adapter set BP290 (Single capacity Li-ion battery) 28 Wh (8 hours or more) TL430 Test lead and Alligator clip set WC100 color coding clips and regional decals i430flex-TF, 24 inch (61 cm) length, 4 flexible current probes 8 GB SD card PowerLog on CD (includes operator manuals in PDF format) USB cable A - Mini B C1740 Soft Case PowerWave data capture For some users, loads switching is a cause of power quality problems. When loads switch on, the current draw sometimes causes the voltage to drop to a level that causes other equipment to malfunction. The PowerWave function available in the 435 and 437 Series II models enables users to capture voltage, current and frequency signals simultaneously at a high speed to see which interaction is potentially causing problems. PowerWave goes beyond standard power quality measurements; PowerWave’s fast data capture mode enables system dynamics to be characterized. Waveforms for voltage and current are continuously captured for the specified time, and are displayed on screen in high detail; the power waveform is derived from the data. In addition, half-cycle RMS values for voltage, current, power and frequency can be stored and retrieved for analysis. This feature is particularly useful for testing of standby generation systems and UPS systems where reliable switch-on can be vital. Power inverter efficiency Power inverters take DC current and transform it into AC current, or vice versa. Solar generation systems usually include an inverter that takes the DC energy from the solar cells and converts it to useful AC power. Inverters can lose performance over time and need to be checked. By comparing the input power with the output power you can determine the system efficiency. The 430 series II can measure the efficiency of such inverters by simultaneously measuring the DC and AC power of a system to determine how much power is lost in the conversion process. Unified power measurement Previously, only experts could calculate how much energy was wasted due to power quality issues; utilities could calculate the cost, but the required measurement process was beyond the reach of average electricians. With the new, patented Unified Power function of the 430 Series II, you can use one handheld tool to determine how much power is being wasted, and calculate exactly what the extra consumption costs. Fluke’s patented Unified Power Measurement System provides the most comprehensive view of power available, measuring: Parameters of Classical Power (Steinmetz 1897) and IEEE 1459-2000 Detailed Loss Analysis Unbalance Analysis AutoTrend - Quickly see the trend Unique AutoTrend gives you fast insight into changes over time. Every displayed reading is automatically and continuously recorded without having to set up threshold levels or having to manually start the process. You can quickly view trends in voltage, current, frequency, power, harmonics or flicker on all three phases plus neutral. SystemMonitor - Check performance against EN50160 with ease With a single push of a button, the unique System-Monitor gives you an overview of power system performance, and checks the compliance of incoming power to EN50160 limits or to your own custom specifications. The overview is shown on a single screen, with color-coded bars clearly indicating which parameters fall outside the limits.
Datasheet
Description
The 435-II is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Power inverter efficiency: Simultaneously measure AC output power and DC input power for power electronics systems using optional DC clamp. PowerWave data capture: Capture fast RMS data, show half-cycle and waveforms to characterize electrical system dynamics (generator start-ups, UPS switching etc.). Energy loss calculator: Classic active and reactive power measurements, unbalance and harmonic power, are quantified to pinpoint the fiscal costs of energy losses. Troubleshoot real-time: Analyze the trends using the cursors and zoom tools. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance. Measure all three phases and neutral: With included four flexible current probes with enhanced thin flex design to fit into the tightest places. Automatic Trending: Every measurement is always automatically recorded, without any set-up. System-Monitor: Ten power quality parameters on one screen according to EN50160 power quality standard. Logger function: Configure for any test condition with memory for up to 600 parameters at user defined intervals. View graphs and generate reports: With included analysis software. Battery life: Seven hours operating time per charge on Li-ion battery pack. Wireless data download: Download data to PC wirelessly and capture screens using Fluke Connect® App. Applications: PowerWave data capture – capture fast RMS values to see every waveform so you can determine how the voltage, current and frequency values are interacting Power inverter efficiency – Power inverter efficiency Energy monetization – calculate the fiscal cost of energy waste due to poor power quality Energy assessment – quantify the before and after installation improvements in energy consumption to justify energy saving devices Frontline troubleshooting – quickly diagnose problems on-screen to get your operation back online Predictive maintenance – detect and prevent power quality issues before they cause downtime Long-term analysis – uncover hard-to-find or intermittent issues Load studies – verify electrical system capacity before adding loads Included Accessories: BC430 Power Adapter International plug adapter set BP290 (Single capacity Li-ion battery) 28 Wh (8 hours or more) TL430 Test lead and Alligator clip set WC100 color coding clips and regional decals i430flex-TF, 24 inch (61 cm) length, 4 flexible current probes 8 GB SD card PowerLog on CD (includes operator manuals in PDF format) USB cable A - Mini B C1740 Soft Case PowerWave data capture For some users, loads switching is a cause of power quality problems. When loads switch on, the current draw sometimes causes the voltage to drop to a level that causes other equipment to malfunction. The PowerWave function available in the 435 and 437 Series II models enables users to capture voltage, current and frequency signals simultaneously at a high speed to see which interaction is potentially causing problems. PowerWave goes beyond standard power quality measurements; PowerWave’s fast data capture mode enables system dynamics to be characterized. Waveforms for voltage and current are continuously captured for the specified time, and are displayed on screen in high detail; the power waveform is derived from the data. In addition, half-cycle RMS values for voltage, current, power and frequency can be stored and retrieved for analysis. This feature is particularly useful for testing of standby generation systems and UPS systems where reliable switch-on can be vital. Power inverter efficiency Power inverters take DC current and transform it into AC current, or vice versa. Solar generation systems usually include an inverter that takes the DC energy from the solar cells and converts it to useful AC power. Inverters can lose performance over time and need to be checked. By comparing the input power with the output power you can determine the system efficiency. The 430 series II can measure the efficiency of such inverters by simultaneously measuring the DC and AC power of a system to determine how much power is lost in the conversion process. Unified power measurement Previously, only experts could calculate how much energy was wasted due to power quality issues; utilities could calculate the cost, but the required measurement process was beyond the reach of average electricians. With the new, patented Unified Power function of the 430 Series II, you can use one handheld tool to determine how much power is being wasted, and calculate exactly what the extra consumption costs. Fluke’s patented Unified Power Measurement System provides the most comprehensive view of power available, measuring: Parameters of Classical Power (Steinmetz 1897) and IEEE 1459-2000 Detailed Loss Analysis Unbalance Analysis AutoTrend - Quickly see the trend Unique AutoTrend gives you fast insight into changes over time. Every displayed reading is automatically and continuously recorded without having to set up threshold levels or having to manually start the process. You can quickly view trends in voltage, current, frequency, power, harmonics or flicker on all three phases plus neutral. SystemMonitor - Check performance against EN50160 with ease With a single push of a button, the unique System-Monitor gives you an overview of power system performance, and checks the compliance of incoming power to EN50160 limits or to your own custom specifications. The overview is shown on a single screen, with color-coded bars clearly indicating which parameters fall outside the limits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 435-II - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
435-II
Power Analyzer 435-II
The 435-II is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Power inverter efficiency: Simultaneously measure AC output power and DC input power for power electronics systems using optional DC clamp. PowerWave data capture: Capture fast RMS data, show half-cycle and waveforms to characterize electrical system dynamics (generator start-ups, UPS switching etc.). Energy loss calculator: Classic active and reactive power measurements, unbalance and harmonic power, are quantified to pinpoint the fiscal costs of energy losses. Troubleshoot real-time: Analyze the trends using the cursors and zoom tools. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance. Measure all three phases and neutral: With included four flexible current probes with enhanced thin flex design to fit into the tightest places. Automatic Trending: Every measurement is always automatically recorded, without any set-up. System-Monitor: Ten power quality parameters on one screen according to EN50160 power quality standard. Logger function: Configure for any test condition with memory for up to 600 parameters at user defined intervals. View graphs and generate reports: With included analysis software. Battery life: Seven hours operating time per charge on Li-ion battery pack. Wireless data download: Download data to PC wirelessly and capture screens using Fluke Connect® App. Applications: PowerWave data capture – capture fast RMS values to see every waveform so you can determine how the voltage, current and frequency values are interacting Power inverter efficiency – Power inverter efficiency Energy monetization – calculate the fiscal cost of energy waste due to poor power quality Energy assessment – quantify the before and after installation improvements in energy consumption to justify energy saving devices Frontline troubleshooting – quickly diagnose problems on-screen to get your operation back online Predictive maintenance – detect and prevent power quality issues before they cause downtime Long-term analysis – uncover hard-to-find or intermittent issues Load studies – verify electrical system capacity before adding loads Included Accessories: BC430 Power Adapter International plug adapter set BP290 (Single capacity Li-ion battery) 28 Wh (8 hours or more) TL430 Test lead and Alligator clip set WC100 color coding clips and regional decals i430flex-TF, 24 inch (61 cm) length, 4 flexible current probes 8 GB SD card PowerLog on CD (includes operator manuals in PDF format) USB cable A - Mini B C1740 Soft Case PowerWave data capture For some users, loads switching is a cause of power quality problems. When loads switch on, the current draw sometimes causes the voltage to drop to a level that causes other equipment to malfunction. The PowerWave function available in the 435 and 437 Series II models enables users to capture voltage, current and frequency signals simultaneously at a high speed to see which interaction is potentially causing problems. PowerWave goes beyond standard power quality measurements; PowerWave’s fast data capture mode enables system dynamics to be characterized. Waveforms for voltage and current are continuously captured for the specified time, and are displayed on screen in high detail; the power waveform is derived from the data. In addition, half-cycle RMS values for voltage, current, power and frequency can be stored and retrieved for analysis. This feature is particularly useful for testing of standby generation systems and UPS systems where reliable switch-on can be vital. Power inverter efficiency Power inverters take DC current and transform it into AC current, or vice versa. Solar generation systems usually include an inverter that takes the DC energy from the solar cells and converts it to useful AC power. Inverters can lose performance over time and need to be checked. By comparing the input power with the output power you can determine the system efficiency. The 430 series II can measure the efficiency of such inverters by simultaneously measuring the DC and AC power of a system to determine how much power is lost in the conversion process. Unified power measurement Previously, only experts could calculate how much energy was wasted due to power quality issues; utilities could calculate the cost, but the required measurement process was beyond the reach of average electricians. With the new, patented Unified Power function of the 430 Series II, you can use one handheld tool to determine how much power is being wasted, and calculate exactly what the extra consumption costs. Fluke’s patented Unified Power Measurement System provides the most comprehensive view of power available, measuring: Parameters of Classical Power (Steinmetz 1897) and IEEE 1459-2000 Detailed Loss Analysis Unbalance Analysis AutoTrend - Quickly see the trend Unique AutoTrend gives you fast insight into changes over time. Every displayed reading is automatically and continuously recorded without having to set up threshold levels or having to manually start the process. You can quickly view trends in voltage, current, frequency, power, harmonics or flicker on all three phases plus neutral. SystemMonitor - Check performance against EN50160 with ease With a single push of a button, the unique System-Monitor gives you an overview of power system performance, and checks the compliance of incoming power to EN50160 limits or to your own custom specifications. The overview is shown on a single screen, with color-coded bars clearly indicating which parameters fall outside the limits.

The 435-II is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Power inverter efficiency: Simultaneously measure AC output power and DC input power for power electronics systems using optional DC clamp.
  • PowerWave data capture: Capture fast RMS data, show half-cycle and waveforms to characterize electrical system dynamics (generator start-ups, UPS switching etc.).
  • Energy loss calculator: Classic active and reactive power measurements, unbalance and harmonic power, are quantified to pinpoint the fiscal costs of energy losses.
  • Troubleshoot real-time: Analyze the trends using the cursors and zoom tools.
  • Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance.
  • Measure all three phases and neutral: With included four flexible current probes with enhanced thin flex design to fit into the tightest places.
  • Automatic Trending: Every measurement is always automatically recorded, without any set-up.
  • System-Monitor: Ten power quality parameters on one screen according to EN50160 power quality standard.
  • Logger function: Configure for any test condition with memory for up to 600 parameters at user defined intervals.
  • View graphs and generate reports: With included analysis software.
  • Battery life: Seven hours operating time per charge on Li-ion battery pack.
  • Wireless data download: Download data to PC wirelessly and capture screens using Fluke Connect® App.

Applications:

  • PowerWave data capture – capture fast RMS values to see every waveform so you can determine how the voltage, current and frequency values are interacting
  • Power inverter efficiency – Power inverter efficiency
  • Energy monetization – calculate the fiscal cost of energy waste due to poor power quality
  • Energy assessment – quantify the before and after installation improvements in energy consumption to justify energy saving devices
  • Frontline troubleshooting – quickly diagnose problems on-screen to get your operation back online
  • Predictive maintenance – detect and prevent power quality issues before they cause downtime
  • Long-term analysis – uncover hard-to-find or intermittent issues
  • Load studies – verify electrical system capacity before adding loads

Included Accessories:

  • BC430 Power Adapter
  • International plug adapter set
  • BP290 (Single capacity Li-ion battery) 28 Wh (8 hours or more)
  • TL430 Test lead and Alligator clip set
  • WC100 color coding clips and regional decals
  • i430flex-TF, 24 inch (61 cm) length, 4 flexible current probes
  • 8 GB SD card
  • PowerLog on CD (includes operator manuals in PDF format)
  • USB cable A - Mini B
  • C1740 Soft Case

PowerWave data capture

For some users, loads switching is a cause of power quality problems. When loads switch on, the current draw sometimes causes the voltage to drop to a level that causes other equipment to malfunction. The PowerWave function available in the 435 and 437 Series II models enables users to capture voltage, current and frequency signals simultaneously at a high speed to see which interaction is potentially causing problems. PowerWave goes beyond standard power quality measurements; PowerWave’s fast data capture mode enables system dynamics to be characterized.

Waveforms for voltage and current are continuously captured for the specified time, and are displayed on screen in high detail; the power waveform is derived from the data. In addition, half-cycle RMS values for voltage, current, power and frequency can be stored and retrieved for analysis. This feature is particularly useful for testing of standby generation systems and UPS systems where reliable switch-on can be vital.

Power inverter efficiency

Power inverters take DC current and transform it into AC current, or vice versa. Solar generation systems usually include an inverter that takes the DC energy from the solar cells and converts it to useful AC power. Inverters can lose performance over time and need to be checked. By comparing the input power with the output power you can determine the system efficiency. The 430 series II can measure the efficiency of such inverters by simultaneously measuring the DC and AC power of a system to determine how much power is lost in the conversion process.

Unified power measurement

Previously, only experts could calculate how much energy was wasted due to power quality issues; utilities could calculate the cost, but the required measurement process was beyond the reach of average electricians. With the new, patented Unified Power function of the 430 Series II, you can use one handheld tool to determine how much power is being wasted, and calculate exactly what the extra consumption costs. Fluke’s patented Unified Power Measurement System provides the most comprehensive view of power available, measuring:

  • Parameters of Classical Power (Steinmetz 1897) and IEEE 1459-2000
  • Detailed Loss Analysis
  • Unbalance Analysis

AutoTrend - Quickly see the trend

Unique AutoTrend gives you fast insight into changes over time. Every displayed reading is automatically and continuously recorded without having to set up threshold levels or having to manually start the process. You can quickly view trends in voltage, current, frequency, power, harmonics or flicker on all three phases plus neutral.

SystemMonitor - Check performance against EN50160 with ease

With a single push of a button, the unique System-Monitor gives you an overview of power system performance, and checks the compliance of incoming power to EN50160 limits or to your own custom specifications. The overview is shown on a single screen, with color-coded bars clearly indicating which parameters fall outside the limits.

Supplier's Site Datasheet
Power Analyzer - 435-II - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
435-II
Power Analyzer 435-II
The 435-II is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power analyzers are for monitoring any device that consumes, transforms, or generates electricity. Additional Features: Power inverter efficiency: Simultaneously measure AC output power and DC input power for power electronics systems using optional DC clamp. PowerWave data capture: Capture fast RMS data, show half-cycle and waveforms to characterize electrical system dynamics (generator start-ups, UPS switching etc.) Energy loss calculator: Classic active and reactive power measurements, unbalance and harmonic power, are quantified to pinpoint the fiscal costs of energy losses. Troubleshoot real-time: Analyze the trends using the cursors and zoom tools. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance. Measure all three phases and neutral: With included four flexible current probes with enhanced thin flex design to fit into the tightest places. Automatic Trending: Every measurement is always automatically recorded, without any set-up. System-Monitor: Ten power quality parameters on one screen according to EN50160 power quality standard. Logger function: Configure for any test condition with memory for up to 600 parameters at user defined intervals. View graphs and generate reports: With included analysis software. Battery life: Seven hours operating time per charge on Li-ion battery pack. Wireless data download: Download data to PC wirelessly and capture screens using Fluke Connect App Applications: PowerWave data capture – capture fast RMS values to see every waveform so you can determine how the voltage, current and frequency values are interacting Power inverter efficiency – Power inverter efficiency Energy monetization – calculate the fiscal cost of energy waste due to poor power quality Energy assessment – quantify the before and after installation improvements in energy consumption to justify energy saving devices Frontline troubleshooting – quickly diagnose problems on-screen to get your operation back online Predictive maintenance – detect and prevent power quality issues before they cause downtime Long-term analysis – uncover hard-to-find or intermittent issues Load studies – verify electrical system capacity before adding loads Included Accessories: BC430 Power Adapter International plug adapter set BP290 (Single capacity Li-ion battery) 28 Wh (8 hours or more) TL430 Test lead and Alligator clip set WC100 color coding clips and regional decals i430flex-TF, 24 inch (61 cm) length, 4 flexible current probes 8 GB SD card PowerLog on CD (includes operator manuals in PDF format) USB cable A - Mini B For some users, loads switching is a cause of power quality problems. When loads switch on, the current draw sometimes causes the voltage to drop to a level that causes other equipment to malfunction. The PowerWave function available in the 435 and 437 Series II models enables users to capture voltage, current and frequency signals simultaneously at a high speed to see which interaction is potentially causing problems. PowerWave goes beyond standard power quality measurements; PowerWave’s fast data capture mode enables system dynamics to be characterized. Waveforms for voltage and current are continuously captured for the specified time, and are displayed on screen in high detail; the power waveform is derived from the data. In addition, half-cycle RMS values for voltage, current, power and frequency can be stored and retrieved for analysis. This feature is particularly useful for testing of standby generation systems and UPS systems where reliable switch-on can be vital. Think of the Fluke 435 II Power Quality and Energy Analyzer as your insurance policy. No matter what goes wrong in your facility, with the Fluke 435 II you will always be prepared. Equipped with advanced power quality functions and energy monetization capabilities, there is no electrical issue this model can’t handle.

The 435-II is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power analyzers are for monitoring any device that consumes, transforms, or generates electricity.

Additional Features:

  • Power inverter efficiency: Simultaneously measure AC output power and DC input power for power electronics systems using optional DC clamp.
  • PowerWave data capture: Capture fast RMS data, show half-cycle and waveforms to characterize electrical system dynamics (generator start-ups, UPS switching etc.)
  • Energy loss calculator: Classic active and reactive power measurements, unbalance and harmonic power, are quantified to pinpoint the fiscal costs of energy losses.
  • Troubleshoot real-time: Analyze the trends using the cursors and zoom tools.
  • Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance.
  • Measure all three phases and neutral: With included four flexible current probes with enhanced thin flex design to fit into the tightest places.
  • Automatic Trending: Every measurement is always automatically recorded, without any set-up.
  • System-Monitor: Ten power quality parameters on one screen according to EN50160 power quality standard.
  • Logger function: Configure for any test condition with memory for up to 600 parameters at user defined intervals.
  • View graphs and generate reports: With included analysis software.
  • Battery life: Seven hours operating time per charge on Li-ion battery pack.
  • Wireless data download: Download data to PC wirelessly and capture screens using Fluke Connect App

Applications:

  • PowerWave data capture – capture fast RMS values to see every waveform so you can determine how the voltage, current and frequency values are interacting
  • Power inverter efficiency – Power inverter efficiency
  • Energy monetization – calculate the fiscal cost of energy waste due to poor power quality
  • Energy assessment – quantify the before and after installation improvements in energy consumption to justify energy saving devices
  • Frontline troubleshooting – quickly diagnose problems on-screen to get your operation back online
  • Predictive maintenance – detect and prevent power quality issues before they cause downtime
  • Long-term analysis – uncover hard-to-find or intermittent issues
  • Load studies – verify electrical system capacity before adding loads

Included Accessories:

  • BC430 Power Adapter
  • International plug adapter set
  • BP290 (Single capacity Li-ion battery) 28 Wh (8 hours or more)
  • TL430 Test lead and Alligator clip set
  • WC100 color coding clips and regional decals
  • i430flex-TF, 24 inch (61 cm) length, 4 flexible current probes
  • 8 GB SD card
  • PowerLog on CD (includes operator manuals in PDF format)
  • USB cable A - Mini B

For some users, loads switching is a cause of power quality problems. When loads switch on, the current draw sometimes causes the voltage to drop to a level that causes other equipment to malfunction. The PowerWave function available in the 435 and 437 Series II models enables users to capture voltage, current and frequency signals simultaneously at a high speed to see which interaction is potentially causing problems. PowerWave goes beyond standard power quality measurements; PowerWave’s fast data capture mode enables system dynamics to be characterized.

Waveforms for voltage and current are continuously captured for the specified time, and are displayed on screen in high detail; the power waveform is derived from the data. In addition, half-cycle RMS values for voltage, current, power and frequency can be stored and retrieved for analysis. This feature is particularly useful for testing of standby generation systems and UPS systems where reliable switch-on can be vital.

Think of the Fluke 435 II Power Quality and Energy Analyzer as your insurance policy. No matter what goes wrong in your facility, with the Fluke 435 II you will always be prepared. Equipped with advanced power quality functions and energy monetization capabilities, there is no electrical issue this model can’t handle.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 435-II
Product Name Power Analyzer
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer 3-Phase - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 20 to 600 volts
Current Range 4 to 1000 amps
View Details
Power Quality Analysers - 2889854 - RS Components, Ltd.
Specs
Phase Single Phase
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details