Pomona Electronics Barrel Audio Cables 4279-60

Description
Cable Stereo (3 Conductor, TRS) Bantam Plug To Bantam Plug 5.0' (1.52m)
Request a Quote Datasheet
Description
Cable Stereo (3 Conductor, TRS) Bantam Plug To Bantam Plug 5.0' (1.52m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 501-2102-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
501-2102-ND
Barrel Audio Cables 501-2102-ND
Cable Stereo (3 Conductor, TRS) Bantam Plug To Bantam Plug 5.0' (1.52m)

Cable Stereo (3 Conductor, TRS) Bantam Plug To Bantam Plug 5.0' (1.52m)

Buy Now Datasheet
Plug Cable Assembly; Bantam; Brass (Plug); PVC; Black (Plug), Gray (Cable); PVC - 70198118 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug Cable Assembly; Bantam; Brass (Plug); PVC; Black (Plug), Gray (Cable); PVC
70198118
Plug Cable Assembly; Bantam; Brass (Plug); PVC; Black (Plug), Gray (Cable); PVC 70198118
PVC Insulation, 22 AWG, 7 x 30 Stranding, 300 VRMS, Bantam Plug Cable Assembly Rating: 300 V RMS , +50°C (+122°F) max. Cable Type: 2 cond. shielded twisted pair, 0.180" O.D.

PVC Insulation, 22 AWG, 7 x 30 Stranding, 300 VRMS, Bantam Plug Cable Assembly
Rating: 300 V RMS , +50°C (+122°F) max. Cable Type: 2 cond. shielded twisted pair, 0.180" O.D.

Supplier's Site
Phono Cable, 5Ft, 22Awg, Gray; Connector Type A Pomona - 94F931 - Newark, An Avnet Company
Chicago, IL, United States
Phono Cable, 5Ft, 22Awg, Gray; Connector Type A Pomona
94F931
Phono Cable, 5Ft, 22Awg, Gray; Connector Type A Pomona 94F931
PHONO CABLE, 5FT, 22AWG, GRAY; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:5ft; Operating Voltage Max:300Vrms RoHS Compliant: Yes

PHONO CABLE, 5FT, 22AWG, GRAY; Connector Type A:Bantam Plug; Connector Type B:Bantam Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:5ft; Operating Voltage Max:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2102-ND 70198118 94F931
Product Name Barrel Audio Cables Plug Cable Assembly; Bantam; Brass (Plug); PVC; Black (Plug), Gray (Cable); PVC Phono Cable, 5Ft, 22Awg, Gray; Connector Type A Pomona
Application Audio
Product Type Patch
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.92 ft (15 dm)
Connector Type Bantam Plug Bantam Plug Bantam Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers