Pomona Electronics Coaxial Cables (RF) 4276-C-36

Description
"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1986-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1986-ND
Coaxial Cables (RF) 501-1986-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 4276-C-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4276-C-36
RF Cable Assemblies 4276-C-36
RF Cable Assemblies BNC RIGHT ANGLE

RF Cable Assemblies BNC RIGHT ANGLE

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4276-C-36 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4276-C-36
Cable Assemblies - Coaxial Cables (RF) 4276-C-36
CBL ASSY BNC PLUG TO PLUG 36"

CBL ASSY BNC PLUG TO PLUG 36"

Supplier's Site
Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona - 04C5233 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona
04C5233
Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona 04C5233
COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Connector Type A:BNC Right Angle Plug; Connector Type B:BNC Right Angle Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1986-ND 4276-C-36 4276-C-36 04C5233
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Right Angle Plug
Rated Temperature 50 C (122 F) 50 C (122 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details