Pomona Electronics Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 4226

Description
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:107.2mm; External Width - Metric:211mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:107.2mm; External Width - Metric:211mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 44F5357 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
44F5357
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 44F5357
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:107.2mm; External Width - Metric:211mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:107.2mm; External Width - Metric:211mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure; Die Cast Aluminum; 4.22 in.;1.74 in.; Phillips, Binding Head - 70198114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Die Cast Aluminum; 4.22 in.;1.74 in.; Phillips, Binding Head
70198114
Enclosure; Die Cast Aluminum; 4.22 in.;1.74 in.; Phillips, Binding Head 70198114
Enclosure, Binding Head Screw Type, Die Cast Aluminum Body Material Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Enclosure, Binding Head Screw Type, Die Cast Aluminum Body Material
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 44F5357 70198114
Product Name Box, Shielded, Aluminium, Blue; Enclosure Type Pomona Enclosure; Die Cast Aluminum; 4.22 in.;1.74 in.; Phillips, Binding Head
Length 4.22 inch (107 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details