Danaher Motion Gear Head 42-114332-E897

Description
UT006-010-0-RM060-7, GEARHEAD, TRUE PLANETARY, ULTRATRUE, SIZE 6, 10:1 RATIO, 4 ARC-MINUTES BACKLASH, HELICAL CROWNED, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
UT006-010-0-RM060-7, GEARHEAD, TRUE PLANETARY, ULTRATRUE, SIZE 6, 10:1 RATIO, 4 ARC-MINUTES BACKLASH, HELICAL CROWNED, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 8685998 - Radwell International
Willingboro, NJ, United States
Gear Head
8685998
Gear Head 8685998
UT006-010-0-RM060-7, GEARHEAD, TRUE PLANETARY, ULTRATRUE, SIZE 6, 10:1 RATIO, 4 ARC-MINUTES BACKLASH, HELICAL CROWNED, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

UT006-010-0-RM060-7, GEARHEAD, TRUE PLANETARY, ULTRATRUE, SIZE 6, 10:1 RATIO, 4 ARC-MINUTES BACKLASH, HELICAL CROWNED, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 8685998
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-1215 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1215 (X : 1)
View Details
S Box 30:1 Bronze - S30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details