Fluke Power Analyzer 41B

Description
The 41B is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: True-RMS voltage from 5.0V to 600V True-RMS current from 1A to 500A (1000A with optional probe) Peak, DC, and Crest Factor Total harmonic distortion (%THDF and %THDR) Active power from 10W to 300kW (600kW with optional probe) Apparent power (kVA) Total power factor (PF) Displacement power factor (DPF) K-factor Frequency from 6 Hz-99.9 Hz (fundamental) Harmonics to 31st Phase angle of fundamental and harmonics Waveform and spectrum displays Record mode - MIN, MAX and AVG Zoom mode Handheld, 1 kg (2 lb) Includes 500A current clamp and video
Datasheet
Description
The 41B is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: True-RMS voltage from 5.0V to 600V True-RMS current from 1A to 500A (1000A with optional probe) Peak, DC, and Crest Factor Total harmonic distortion (%THDF and %THDR) Active power from 10W to 300kW (600kW with optional probe) Apparent power (kVA) Total power factor (PF) Displacement power factor (DPF) K-factor Frequency from 6 Hz-99.9 Hz (fundamental) Harmonics to 31st Phase angle of fundamental and harmonics Waveform and spectrum displays Record mode - MIN, MAX and AVG Zoom mode Handheld, 1 kg (2 lb) Includes 500A current clamp and video
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 41B - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
41B
Power Analyzer 41B
The 41B is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: True-RMS voltage from 5.0V to 600V True-RMS current from 1A to 500A (1000A with optional probe) Peak, DC, and Crest Factor Total harmonic distortion (%THDF and %THDR) Active power from 10W to 300kW (600kW with optional probe) Apparent power (kVA) Total power factor (PF) Displacement power factor (DPF) K-factor Frequency from 6 Hz-99.9 Hz (fundamental) Harmonics to 31st Phase angle of fundamental and harmonics Waveform and spectrum displays Record mode - MIN, MAX and AVG Zoom mode Handheld, 1 kg (2 lb) Includes 500A current clamp and video

The 41B is a power analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • True-RMS voltage from 5.0V to 600V
  • True-RMS current from 1A to 500A (1000A with optional probe)
  • Peak, DC, and Crest Factor
  • Total harmonic distortion (%THDF and %THDR)
  • Active power from 10W to 300kW (600kW with optional probe)
  • Apparent power (kVA)
  • Total power factor (PF)
  • Displacement power factor (DPF)
  • K-factor
  • Frequency from 6 Hz-99.9 Hz (fundamental)
  • Harmonics to 31st
  • Phase angle of fundamental and harmonics
  • Waveform and spectrum displays
  • Record mode - MIN, MAX and AVG
  • Zoom mode
  • Handheld, 1 kg (2 lb)
  • Includes 500A current clamp and video
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 41B
Product Name Power Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 1232244 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Frequency; Ac current, ac voltage, ac wattage, frequency, harmonic, phase angle, power energy, power factor, three phase sequency detection
Power Parameters Wattage; 999.9kw
View Details