Pomona Electronics RF and Wireless - Attenuators 4108-6DB

Description
RF ATTENUATOR 6DB 50OHM BNC
Description
RF ATTENUATOR 6DB 50OHM BNC

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - 4108-6DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
4108-6DB
RF and Wireless - Attenuators 4108-6DB
RF ATTENUATOR 6DB 50OHM BNC

RF ATTENUATOR 6DB 50OHM BNC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 4108-6DB
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20707UA2KFFB4GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54LS42FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 2312-QM35825SRTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details