Amprobe Test Tools Modulation Meter 4101

Description
The 4101 is a modulation meter from WaveTek. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: The Wavetek 4101 has a smart design to it. The meter is the popular "red-needle" type that’s always easy-to-read. It displays FM deviation (25 Hz to 50 kHz) and AM depth (up to 100%) quickly, clearly, and concisely. It automatically measures to 2 GHz (3 mV to 1 V). The input impedance is 50 ½. The accuracy is as sharp as you’ll need. It’s ±2% of full scale (±2% + residual FM) while measuring FM deviation (1 kHz). The accuracy is ±2% of full scale (±2% of reading + residual AM) while measuring AM depth (1 kHz). Two BNC connectors provide convenient outputs. You have an IF output from the rear panel that’s å420 kHz at 100 mV into 50 ½. Also, an AF output (0.5 V RMS at 1 kHz) is available on the front panel and controlled by your selection of filters.
Description
The 4101 is a modulation meter from WaveTek. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: The Wavetek 4101 has a smart design to it. The meter is the popular "red-needle" type that’s always easy-to-read. It displays FM deviation (25 Hz to 50 kHz) and AM depth (up to 100%) quickly, clearly, and concisely. It automatically measures to 2 GHz (3 mV to 1 V). The input impedance is 50 ½. The accuracy is as sharp as you’ll need. It’s ±2% of full scale (±2% + residual FM) while measuring FM deviation (1 kHz). The accuracy is ±2% of full scale (±2% of reading + residual AM) while measuring AM depth (1 kHz). Two BNC connectors provide convenient outputs. You have an IF output from the rear panel that’s å420 kHz at 100 mV into 50 ½. Also, an AF output (0.5 V RMS at 1 kHz) is available on the front panel and controlled by your selection of filters.

Suppliers

Company
Product
Description
Supplier Links
Modulation Meter - 4101 - ValueTronics International, Inc.
Elgin, IL, USA
Modulation Meter
4101
Modulation Meter 4101
The 4101 is a modulation meter from WaveTek. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: The Wavetek 4101 has a smart design to it. The meter is the popular "red-needle" type that’s always easy-to-read. It displays FM deviation (25 Hz to 50 kHz) and AM depth (up to 100%) quickly, clearly, and concisely. It automatically measures to 2 GHz (3 mV to 1 V). The input impedance is 50 ½. The accuracy is as sharp as you’ll need. It’s ±2% of full scale (±2% + residual FM) while measuring FM deviation (1 kHz). The accuracy is ±2% of full scale (±2% of reading + residual AM) while measuring AM depth (1 kHz). Two BNC connectors provide convenient outputs. You have an IF output from the rear panel that’s å420 kHz at 100 mV into 50 ½. Also, an AF output (0.5 V RMS at 1 kHz) is available on the front panel and controlled by your selection of filters.

The 4101 is a modulation meter from WaveTek. Modulation meters measure degrees of modulation in a modulated signal.

Additional Features:

The Wavetek 4101 has a smart design to it. The meter is the popular "red-needle" type that’s always easy-to-read. It displays FM deviation (25 Hz to 50 kHz) and AM depth (up to 100%) quickly, clearly, and concisely. It automatically measures to 2 GHz (3 mV to 1 V). The input impedance is 50 ½. The accuracy is as sharp as you’ll need. It’s ±2% of full scale (±2% + residual FM) while measuring FM deviation (1 kHz). The accuracy is ±2% of full scale (±2% of reading + residual AM) while measuring AM depth (1 kHz). Two BNC connectors provide convenient outputs. You have an IF output from the rear panel that’s Å420 kHz at 100 mV into 50 ½. Also, an AF output (0.5 V RMS at 1 kHz) is available on the front panel and controlled by your selection of filters.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category S Meters
Product Number 4101
Product Name Modulation Meter
Unlock Full Specs
to access all available technical data

Similar Products

SIGNALlab 250-12 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 Calibrated Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details