Pomona Electronics Mini Grabber Test Clip; No. Of Contacts Pomona 3925-1

Description
MINI GRABBER TEST CLIP; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes
Datasheet
Description
MINI GRABBER TEST CLIP; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Grabber Test Clip; No. Of Contacts Pomona - 94B8010 - Newark, An Avnet Company
Chicago, IL, United States
Mini Grabber Test Clip; No. Of Contacts Pomona
94B8010
Mini Grabber Test Clip; No. Of Contacts Pomona 94B8010
MINI GRABBER TEST CLIP; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes

MINI GRABBER TEST CLIP; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:3925 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94B8010
Product Name Mini Grabber Test Clip; No. Of Contacts Pomona
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details