Pomona Electronics Enclosure W/ Card Guide & Cover, Pa, Blk; Enclosure Type Pomona 3850-0.

Description
ENCLOSURE W/ CARD GUIDE & COVER, PA, BLK; Enclosure Type:Multipurpose; Enclosure Material:Nylon, Glass Filled; External Height - Metric:34.8mm; External Width - Metric:45.97mm; External Depth - Metric:68.33mm; IP Rating:-; Body RoHS Compliant: Yes
Description
ENCLOSURE W/ CARD GUIDE & COVER, PA, BLK; Enclosure Type:Multipurpose; Enclosure Material:Nylon, Glass Filled; External Height - Metric:34.8mm; External Width - Metric:45.97mm; External Depth - Metric:68.33mm; IP Rating:-; Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure W/ Card Guide & Cover, Pa, Blk; Enclosure Type Pomona - 40AH1285 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Card Guide & Cover, Pa, Blk; Enclosure Type Pomona
40AH1285
Enclosure W/ Card Guide & Cover, Pa, Blk; Enclosure Type Pomona 40AH1285
ENCLOSURE W/ CARD GUIDE & COVER, PA, BLK; Enclosure Type:Multipurpose; Enclosure Material:Nylon, Glass Filled; External Height - Metric:34.8mm; External Width - Metric:45.97mm; External Depth - Metric:68.33mm; IP Rating:-; Body RoHS Compliant: Yes

ENCLOSURE W/ CARD GUIDE & COVER, PA, BLK; Enclosure Type:Multipurpose; Enclosure Material:Nylon, Glass Filled; External Height - Metric:34.8mm; External Width - Metric:45.97mm; External Depth - Metric:68.33mm; IP Rating:-; Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH1285
Product Name Enclosure W/ Card Guide & Cover, Pa, Blk; Enclosure Type Pomona
Length 1.37 inch (34.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers