Pomona Electronics Test Clip; Brass; BNC (Brass), Test Clip (Beryllium Copper ); 20; 0.06 in.; PVC 3789

Description
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Voltage : Hand-held testing: 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments : 300 V RMS Max. Operating Temperature : +55°C (+131°F) Max. Features Minigrabber® Test Clip Hooks Attach to Terminal Sizes Up to 0.060" Diameter Converts BNC (Male) Cables to Minigrabber Test Clips for Test Versatility BNC Connector and Minigrabber Test Clip Caps Are Molded Directly Onto the Wire for Pull Strength Durability and Dust and Moisture Resistance Minigrabber Test Clip Hooks and BNC Center Contact Are Beryllium Copper for Superior Strength Gold Plating of Minigrabber Hooks and BNC Center Contact Offers Optimum Corrosion Resistance and Low Contact Resistance to Ensure Test Signal Integrity Black Minigrabber Test Clip to BNC Shell, Red Minigrabber Test Clip to BNC Center Contact
Description
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Voltage : Hand-held testing: 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments : 300 V RMS Max. Operating Temperature : +55°C (+131°F) Max. Features Minigrabber® Test Clip Hooks Attach to Terminal Sizes Up to 0.060" Diameter Converts BNC (Male) Cables to Minigrabber Test Clips for Test Versatility BNC Connector and Minigrabber Test Clip Caps Are Molded Directly Onto the Wire for Pull Strength Durability and Dust and Moisture Resistance Minigrabber Test Clip Hooks and BNC Center Contact Are Beryllium Copper for Superior Strength Gold Plating of Minigrabber Hooks and BNC Center Contact Offers Optimum Corrosion Resistance and Low Contact Resistance to Ensure Test Signal Integrity Black Minigrabber Test Clip to BNC Shell, Red Minigrabber Test Clip to BNC Center Contact

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Brass; BNC (Brass), Test Clip (Beryllium Copper ); 20; 0.06 in.; PVC - 70198046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Brass; BNC (Brass), Test Clip (Beryllium Copper ); 20; 0.06 in.; PVC
70198046
Test Clip; Brass; BNC (Brass), Test Clip (Beryllium Copper ); 20; 0.06 in.; PVC 70198046
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Voltage : Hand-held testing: 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments : 300 V RMS Max. Operating Temperature : +55°C (+131°F) Max. Features Minigrabber® Test Clip Hooks Attach to Terminal Sizes Up to 0.060" Diameter Converts BNC (Male) Cables to Minigrabber Test Clips for Test Versatility BNC Connector and Minigrabber Test Clip Caps Are Molded Directly Onto the Wire for Pull Strength Durability and Dust and Moisture Resistance Minigrabber Test Clip Hooks and BNC Center Contact Are Beryllium Copper for Superior Strength Gold Plating of Minigrabber Hooks and BNC Center Contact Offers Optimum Corrosion Resistance and Low Contact Resistance to Ensure Test Signal Integrity Black Minigrabber Test Clip to BNC Shell, Red Minigrabber Test Clip to BNC Center Contact

Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36)
Ratings
Voltage
: Hand-held testing: 30 VAC/60 VDC Max.
Hands free testing in controlled voltage environments : 300 V RMS Max.
Operating Temperature : +55°C (+131°F) Max.
Features

  • Minigrabber® Test Clip Hooks Attach to Terminal Sizes Up to 0.060" Diameter
  • Converts BNC (Male) Cables to Minigrabber Test Clips for Test Versatility
  • BNC Connector and Minigrabber Test Clip Caps Are Molded Directly Onto the Wire for Pull Strength Durability and Dust and Moisture Resistance
  • Minigrabber Test Clip Hooks and BNC Center Contact Are Beryllium Copper for Superior Strength
  • Gold Plating of Minigrabber Hooks and BNC Center Contact Offers Optimum Corrosion Resistance and Low Contact Resistance to Ensure Test Signal Integrity
  • Black Minigrabber Test Clip to BNC Shell, Red Minigrabber Test Clip to BNC Center Contact
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198046
Product Name Test Clip; Brass; BNC (Brass), Test Clip (Beryllium Copper ); 20; 0.06 in.; PVC
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/411-100 - WAGO
Specs
Application Instrumentation and Control
View Details