Pomona Electronics Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36 3787-C-60

Description
Mini-Micro Plunger to Insulated BNC, 20 AWG Wire Size Ratings Operating Voltage: 45 VRMS Max. Operating Temperature: +50°C (+122°F) Features Cable Assembly Is Perfect for Interfacing Test Instruments to Discrete Test Points BNC Connector Is the Highest Quality, Field Replaceable Construction The Nickel-Plated Shell Resists Corrosion and the Gold-Plated Center Contact Promotes High Quality, Low Resistance Connections in the Field and the Laboratory Breakout Wires Are Crimped to the Cable Conductors and Over-Molded with a Flexible PVC Strain Relief for Long Service Life
Description
Mini-Micro Plunger to Insulated BNC, 20 AWG Wire Size Ratings Operating Voltage: 45 VRMS Max. Operating Temperature: +50°C (+122°F) Features Cable Assembly Is Perfect for Interfacing Test Instruments to Discrete Test Points BNC Connector Is the Highest Quality, Field Replaceable Construction The Nickel-Plated Shell Resists Corrosion and the Gold-Plated Center Contact Promotes High Quality, Low Resistance Connections in the Field and the Laboratory Breakout Wires Are Crimped to the Cable Conductors and Over-Molded with a Flexible PVC Strain Relief for Long Service Life

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36 - 70198075 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36
70198075
Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36 70198075
Mini-Micro Plunger to Insulated BNC, 20 AWG Wire Size Ratings Operating Voltage: 45 VRMS Max. Operating Temperature: +50°C (+122°F) Features Cable Assembly Is Perfect for Interfacing Test Instruments to Discrete Test Points BNC Connector Is the Highest Quality, Field Replaceable Construction The Nickel-Plated Shell Resists Corrosion and the Gold-Plated Center Contact Promotes High Quality, Low Resistance Connections in the Field and the Laboratory Breakout Wires Are Crimped to the Cable Conductors and Over-Molded with a Flexible PVC Strain Relief for Long Service Life

Mini-Micro Plunger to Insulated BNC, 20 AWG Wire Size
Ratings
Operating Voltage: 45 VRMS Max.
Operating Temperature: +50°C (+122°F)
Features

  • Cable Assembly Is Perfect for Interfacing Test Instruments to Discrete Test Points
  • BNC Connector Is the Highest Quality, Field Replaceable Construction
  • The Nickel-Plated Shell Resists Corrosion and the Gold-Plated Center Contact Promotes High Quality, Low Resistance Connections in the Field and the Laboratory
  • Breakout Wires Are Crimped to the Cable Conductors and Over-Molded with a Flexible PVC Strain Relief for Long Service Life
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198075
Product Name Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Adaptation Cable, Collection Cable and Connection Adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NG800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details