Pomona Electronics Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36 3787-C-48

Description
Mini-Micro Plunger to Insulated BNC, 20 AWG Wire Size Ratings Operating Voltage: 45 VRMS Max. Operating Temperature: +50°C (+122°F) Features Cable Assembly Is Perfect for Interfacing Test Instruments to Discrete Test Points BNC Connector Is the Highest Quality, Field Replaceable Construction The Nickel-Plated Shell Resists Corrosion and the Gold-Plated Center Contact Promotes High Quality, Low Resistance Connections in the Field and the Laboratory Breakout Wires Are Crimped to the Cable Conductors and Over-Molded with a Flexible PVC Strain Relief for Long Service Life
Description
Mini-Micro Plunger to Insulated BNC, 20 AWG Wire Size Ratings Operating Voltage: 45 VRMS Max. Operating Temperature: +50°C (+122°F) Features Cable Assembly Is Perfect for Interfacing Test Instruments to Discrete Test Points BNC Connector Is the Highest Quality, Field Replaceable Construction The Nickel-Plated Shell Resists Corrosion and the Gold-Plated Center Contact Promotes High Quality, Low Resistance Connections in the Field and the Laboratory Breakout Wires Are Crimped to the Cable Conductors and Over-Molded with a Flexible PVC Strain Relief for Long Service Life

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36 - 70198074 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36
70198074
Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36 70198074
Mini-Micro Plunger to Insulated BNC, 20 AWG Wire Size Ratings Operating Voltage: 45 VRMS Max. Operating Temperature: +50°C (+122°F) Features Cable Assembly Is Perfect for Interfacing Test Instruments to Discrete Test Points BNC Connector Is the Highest Quality, Field Replaceable Construction The Nickel-Plated Shell Resists Corrosion and the Gold-Plated Center Contact Promotes High Quality, Low Resistance Connections in the Field and the Laboratory Breakout Wires Are Crimped to the Cable Conductors and Over-Molded with a Flexible PVC Strain Relief for Long Service Life

Mini-Micro Plunger to Insulated BNC, 20 AWG Wire Size
Ratings
Operating Voltage: 45 VRMS Max.
Operating Temperature: +50°C (+122°F)
Features

  • Cable Assembly Is Perfect for Interfacing Test Instruments to Discrete Test Points
  • BNC Connector Is the Highest Quality, Field Replaceable Construction
  • The Nickel-Plated Shell Resists Corrosion and the Gold-Plated Center Contact Promotes High Quality, Low Resistance Connections in the Field and the Laboratory
  • Breakout Wires Are Crimped to the Cable Conductors and Over-Molded with a Flexible PVC Strain Relief for Long Service Life
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198074
Product Name Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers