Pomona Electronics Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36 3787-C-36

Description
Mini-Micro Plunger to Insulated BNC, 20 AWG Wire Size Ratings Operating Voltage: 45 VRMS Max. Operating Temperature: +50°C (+122°F) Features Cable Assembly Is Perfect for Interfacing Test Instruments to Discrete Test Points BNC Connector Is the Highest Quality, Field Replaceable Construction The Nickel-Plated Shell Resists Corrosion and the Gold-Plated Center Contact Promotes High Quality, Low Resistance Connections in the Field and the Laboratory Breakout Wires Are Crimped to the Cable Conductors and Over-Molded with a Flexible PVC Strain Relief for Long Service Life
Description
Mini-Micro Plunger to Insulated BNC, 20 AWG Wire Size Ratings Operating Voltage: 45 VRMS Max. Operating Temperature: +50°C (+122°F) Features Cable Assembly Is Perfect for Interfacing Test Instruments to Discrete Test Points BNC Connector Is the Highest Quality, Field Replaceable Construction The Nickel-Plated Shell Resists Corrosion and the Gold-Plated Center Contact Promotes High Quality, Low Resistance Connections in the Field and the Laboratory Breakout Wires Are Crimped to the Cable Conductors and Over-Molded with a Flexible PVC Strain Relief for Long Service Life

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36 - 70198063 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36
70198063
Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36 70198063
Mini-Micro Plunger to Insulated BNC, 20 AWG Wire Size Ratings Operating Voltage: 45 VRMS Max. Operating Temperature: +50°C (+122°F) Features Cable Assembly Is Perfect for Interfacing Test Instruments to Discrete Test Points BNC Connector Is the Highest Quality, Field Replaceable Construction The Nickel-Plated Shell Resists Corrosion and the Gold-Plated Center Contact Promotes High Quality, Low Resistance Connections in the Field and the Laboratory Breakout Wires Are Crimped to the Cable Conductors and Over-Molded with a Flexible PVC Strain Relief for Long Service Life

Mini-Micro Plunger to Insulated BNC, 20 AWG Wire Size
Ratings
Operating Voltage: 45 VRMS Max.
Operating Temperature: +50°C (+122°F)
Features

  • Cable Assembly Is Perfect for Interfacing Test Instruments to Discrete Test Points
  • BNC Connector Is the Highest Quality, Field Replaceable Construction
  • The Nickel-Plated Shell Resists Corrosion and the Gold-Plated Center Contact Promotes High Quality, Low Resistance Connections in the Field and the Laboratory
  • Breakout Wires Are Crimped to the Cable Conductors and Over-Molded with a Flexible PVC Strain Relief for Long Service Life
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198063
Product Name Test Clip; Brass, Tarnish Resistant Plating; Brass, Gold Plated; 20; 41 x 36
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
8+8 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok Reverse Fix - G125-MC11668M3-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBU-M12G5-E-2.5-W3-M8G4-V2 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 EN 61076-2-104
View Details