Pomona Electronics Banana, Meter Interface 3786-C-48

Description
"48.0"" (1219.20mm) Banana Plug, Double, Stackable To Mini Hook (2) Patch Cord 300VAC, DC"
Request a Quote
Description
"48.0"" (1219.20mm) Banana Plug, Double, Stackable To Mini Hook (2) Patch Cord 300VAC, DC"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pomona Test Lead, model 3786, features a length of 1.219 meters (approximately 48 inches) and is designed for use in applications requiring a maximum operating voltage of 300 VRMS/DC and a current rating of 5 amperes. This test lead converts double banana jacks to minigrabber test clips, making it versatile for various testing scenarios. The lead is constructed with a beryllium copper contact and a brass plug body, both of which are nickel plated for durability. The insulation is made from polypropylene, and the breakout leads are 20 AWG, PVC insulated. The product is suitable for use in environments with operating temperatures up to +50°C (+122°F). The test lead is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Pomona Test Lead, model 3786, features a length of 1.219 meters (approximately 48 inches) and is designed for use in applications requiring a maximum operating voltage of 300 VRMS/DC and a current rating of 5 amperes. This test lead converts double banana jacks to minigrabber test clips, making it versatile for various testing scenarios. The lead is constructed with a beryllium copper contact and a brass plug body, both of which are nickel plated for durability. The insulation is made from polypropylene, and the breakout leads are 20 AWG, PVC insulated. The product is suitable for use in environments with operating temperatures up to +50°C (+122°F). The test lead is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2404-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2404-ND
Banana, Meter Interface 501-2404-ND
"48.0"" (1219.20mm) Banana Plug, Double, Stackable To Mini Hook (2) Patch Cord 300VAC, DC"

"48.0"" (1219.20mm) Banana Plug, Double, Stackable To Mini Hook (2) Patch Cord 300VAC, DC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
3786-C-48
Test Leads 3786-C-48
Test Leads MINIGRABBER TEST CLP TO DBLE BAN PLG 48IN

Test Leads MINIGRABBER TEST CLP TO DBLE BAN PLG 48IN

Buy Now Datasheet
Test Lead, 1.219M, 300V, 5A; Grabber Test Lead Type Pomona - 10M4302 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.219M, 300V, 5A; Grabber Test Lead Type Pomona
10M4302
Test Lead, 1.219M, 300V, 5A; Grabber Test Lead Type Pomona 10M4302
TEST LEAD, 1.219M, 300V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Dual Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms RoHS Compliant: Yes

TEST LEAD, 1.219M, 300V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Dual Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2404-ND 3786-C-48 10M4302
Product Name Banana, Meter Interface Test Leads Test Lead, 1.219M, 300V, 5A; Grabber Test Lead Type Pomona
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Piercing Alligator Clip to 0.25″ Spade Lug, 18 AWG PVC Test Lead - 688P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1902675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details