Pomona Electronics Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon 3782-60-2

Description
Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish 1st End: Minigrabber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Stacking banana plug. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Rating: 300 VAC, 5 amps. +55°C (+131°F) max.
Description
Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish 1st End: Minigrabber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Stacking banana plug. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Rating: 300 VAC, 5 amps. +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon - 70197762 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon
70197762
Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon 70197762
Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish 1st End: Minigrabber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Stacking banana plug. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Rating: 300 VAC, 5 amps. +55°C (+131°F) max.

Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish
1st End: Minigrabber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Stacking banana plug. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Rating: 300 VAC, 5 amps. +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197762
Product Name Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6019A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details