Pomona Electronics Test Lead Set, Clip-Banana Plug, 36; Test Connector Type A Pomona 3782-36-02.

Description
TEST LEAD SET, CLIP-BANANA PLUG, 36"; Test Connector Type A:Hook Clip; Test Connector Type B:Banana Plug Stackable; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:914.4mm; Lead Length - RoHS Compliant: Yes
Description
TEST LEAD SET, CLIP-BANANA PLUG, 36"; Test Connector Type A:Hook Clip; Test Connector Type B:Banana Plug Stackable; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:914.4mm; Lead Length - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Clip-Banana Plug, 36; Test Connector Type A Pomona - 47AC2494 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Clip-Banana Plug, 36; Test Connector Type A Pomona
47AC2494
Test Lead Set, Clip-Banana Plug, 36; Test Connector Type A Pomona 47AC2494
TEST LEAD SET, CLIP-BANANA PLUG, 36"; Test Connector Type A:Hook Clip; Test Connector Type B:Banana Plug Stackable; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:914.4mm; Lead Length - RoHS Compliant: Yes

TEST LEAD SET, CLIP-BANANA PLUG, 36"; Test Connector Type A:Hook Clip; Test Connector Type B:Banana Plug Stackable; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:914.4mm; Lead Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 47AC2494
Product Name Test Lead Set, Clip-Banana Plug, 36; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Mini Alligator Clip to Meter Banana Plug, 22 AWG PVC Test Lead - 285M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details