Pomona Electronics Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon 3782-24-2

Description
Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish 1st End: Minigrabber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Stacking banana plug. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Rating: 300 VAC, 5 amps. +55°C (+131°F) max.
Description
Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish 1st End: Minigrabber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Stacking banana plug. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Rating: 300 VAC, 5 amps. +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon - 70197758 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon
70197758
Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon 70197758
Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish 1st End: Minigrabber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Stacking banana plug. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Rating: 300 VAC, 5 amps. +55°C (+131°F) max.

Test Clip to Stacking Banana Plug, Beryllium Copper, Gold Plated Finish
1st End: Minigrabber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Stacking banana plug. Brass body, beryllium copper spring, nickel-plated. Insulation: Polypropylene. Rating: 300 VAC, 5 amps. +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197758
Product Name Banana Plug; Banana Plug; Beryllium Copper; Gold Plated; Glass Filled Nylon
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3057/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers