Pomona Electronics Spade Lug To Banana Jack, 15A; Product Range Pomona 3777A-02

Description
SPADE LUG TO BANANA JACK, 15A; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PP (Polypropylene); Insulator Colour:- RoHS Compliant: Yes
Datasheet
Description
SPADE LUG TO BANANA JACK, 15A; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PP (Polypropylene); Insulator Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Lug To Banana Jack, 15A; Product Range Pomona - 22C8108 - Newark, An Avnet Company
Chicago, IL, United States
Spade Lug To Banana Jack, 15A; Product Range Pomona
22C8108
Spade Lug To Banana Jack, 15A; Product Range Pomona 22C8108
SPADE LUG TO BANANA JACK, 15A; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PP (Polypropylene); Insulator Colour:- RoHS Compliant: Yes

SPADE LUG TO BANANA JACK, 15A; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PP (Polypropylene); Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 22C8108
Product Name Spade Lug To Banana Jack, 15A; Product Range Pomona
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details